EN
  • EN
  • DE

MCP33151-10-E/MS

Part No MCP33151-10-E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Number of Bits 14
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 5.5V
Features -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting Type Surface Mount
Base Product Number MCP33151
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366587-MCP33151-10-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP33151-10-E/MS CAD Model

Description

Microchip Technology's MCP33151-10-E/MS: A High-Precision SAR ADC

The MCP33151-10-E/MS is a state-of-the-art 16-bit Successive Approximation Register (SAR) Analog-to-Digital Converter (ADC) produced by the renowned Microchip Technology. Designed for high-accuracy and high-speed data acquisition, this device is an ideal choice for a wide range of applications, including industrial automation, medical instruments, and data systems that require precise signal conversion.

This ADC features a maximum sampling rate of 1 Msps (mega samples per second), enabling real-time data processing for dynamic systems. The high-speed sampling rate, coupled with a 16-bit resolution, ensures that the MCP33151-10-E/MS captures even the smallest signal fluctuations, providing users with a detailed and accurate digital representation of the analog input signal.

The MCP33151-10-E/MS operates over a single supply voltage ranging from 2.7V to 5.5V, which allows for flexible integration into various system designs without the need for multiple power supplies. Additionally, its extended temperature range from -40°C to +125°C ensures reliable performance in harsh environments.

One of the key features of this ADC is its Differential Nonlinearity (DNL) that is less than ±1 LSB (Least Significant Bit), and its Integral Nonlinearity (INL) that is also less than ±1 LSB. These specifications guarantee high linearity and minimize the error between the actual and measured values, which is crucial for precision-critical applications.

The MCP33151-10-E/MS comes in a compact 10-MSOP (Mini Small Outline Package) that is space-efficient and suitable for high-density mounting. Its package is engineered for easy integration into PCB designs, making the ADC a convenient choice for designers looking to optimize board space without compromising on performance.

For enhanced data integrity, the MCP33151-10-E/MS also includes features such as an on-chip digital error correction and a Sample and Hold (S&H) circuit. These features ensure that the digital output is a faithful representation of the analog input, even in noisy environments.

In summary, the Microchip Technology MCP33151-10-E/MS ADC combines high-speed, high-precision, and a range of robust features in a compact package, making it an excellent choice for designers who require the utmost in analog-to-digital conversion accuracy and reliability.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess