Microchip Technology's MCP3302T-CI/ST - A Compact and Efficient ADC Solution
The MCP3302T-CI/ST is an advanced Analog-to-Digital Converter (ADC) offered by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model is part of the MCP3302 series, which is known for its high performance and reliability in various applications.
Designed with precision in mind, the MCP3302T-CI/ST features a 13-bit resolution with differential input channels, making it an excellent choice for applications requiring accurate signal conversion from analog to digital form. It operates on a supply voltage ranging from 2.7V to 5.5V, allowing for flexibility in different system power requirements.
Key Features:
- 13-bit Resolution: Provides high-precision readings, suitable for sensitive measurements.
- Four Input Channels: Includes two differential and two single-ended inputs, offering versatility in connecting different types of sensors.
- Low Power Consumption: With a typical operating current of just 500 nA, it's ideal for battery-powered or energy-efficient systems.
- High Sampling Rate: Capable of up to 100k samples per second, ensuring timely data acquisition for dynamic processes.
- SPI Interface: Features a Serial Peripheral Interface for easy integration with most microcontrollers and digital systems.
- Extended Temperature Range: Operates within a temperature range of -40°C to +125°C, suitable for harsh environments.
The MCP3302T-CI/ST is available in a TSSOP-14 package, which is not only space-saving but also conducive to automated assembly processes, making it a cost-effective solution for mass production. Its compact form factor and robust design make it perfect for space-constrained applications such as portable devices, industrial monitoring systems, and automotive electronics.
For engineers and designers looking for an ADC that combines accuracy, efficiency, and versatility, the MCP3302T-CI/ST from Microchip Technology is an excellent choice. Whether it's for precision instrumentation, data acquisition systems, or any application where reliable analog-to-digital conversion is critical, this ADC delivers performance that can be counted on.