EN
  • EN
  • DE

MCP3301-CI/SN

Part No MCP3301-CI/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 13BIT SPI 1CH 100K 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of Bits 13
Sampling Rate 100k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 058315-MCP3301-CI/SN
Ultra Librarian 3D Model Ultra Librarian MCP3301-CI/SN CAD Model

Description

The MCP3301-CI/SN is a high-performance, 13-bit analog-to-digital converter (ADC) developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This precision ADC offers a single channel input and operates on a 2.7V to 5.5V power supply, making it suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Resolution: The device boasts a 13-bit resolution with no missing codes, ensuring accurate data conversion for critical applications.
  • Sampling Rate: It features a fast conversion rate of up to 115 kilo-samples per second (ksps), providing quick data acquisition for real-time processing.
  • Interface: Communication with microcontrollers is achieved through the industry-standard Serial Peripheral Interface (SPI), enhancing compatibility with a wide range of systems.
  • Low Power Consumption: Designed for power-sensitive applications, the MCP3301-CI/SN offers a low current consumption of just 400 µA at the full sampling rate.
  • Differential Input: The differential input mode allows for precise measurements of the voltage difference between two input signals, which is essential for reducing common-mode noise and improving signal integrity.
  • Extended Temperature Range: With an operational temperature range of -40°C to +85°C, this ADC is suitable for use in harsh environmental conditions.
  • Package: The MCP3301-CI/SN comes in a compact 8-pin SOIC package, offering a space-saving solution for PCB designs.

Applications

The MCP3301-CI/SN ADC is versatile and can be used in various applications that require high precision and fast data acquisition. These include:

  • Portable instrumentation and battery-operated devices due to its low power consumption.
  • Data acquisition systems where precise measurements are crucial.
  • Industrial control systems such as process control and monitoring.
  • Automotive systems that require robust performance in varying temperatures.
  • Consumer electronics that benefit from the ADC's compact size and high resolution.

Overall, the MCP3301-CI/SN from Microchip Technology is an ideal choice for designers looking for a high-precision ADC that combines performance, reliability, and versatility.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1489 $51.4890
24+ $4.2248 $101.3952
37+ $4.0928 $151.4336
51+ $3.9607 $201.9957
66+ $3.8287 $252.6942
88+ $3.4326 $302.0688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess