EN
  • EN
  • DE

MCP3202T-CI/SN

Part No MCP3202T-CI/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2-Channel Single ADC SAR 100ksps 12-bit Serial Automotive 8-Pin SOIC N T/R / IC ADC 12BIT 2.7V 2CH SPI 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Resolution 12
Sampling Rate 100k
Number of Inputs 1, 2
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 788304-MCP3202T-CI/SN
Popularity Medium
Supply and Demand Status Limited
Family Name MCP3202
Introduction Date August 11, 1999
ECCN EAR99
Country of Origin Thailand , China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCP3202T-CI/SN CAD Model

Description

Microchip Technology MCP3202T-CI/SN

The MCP3202T-CI/SN is a high-performance, 12-bit Analog-to-Digital Converter (ADC) from Microchip Technology, renowned for its precision and ease of use. This compact component is a perfect solution for applications that require digital conversion of analog signals in various fields such as industrial, automotive, and consumer electronics.

With its dual-channel configuration, the MCP3202T-CI/SN allows for the simultaneous and independent measurement of two analog inputs. This feature is particularly useful in systems that need to monitor multiple sensors without the need for multiplexing. The ADC operates using a successive approximation register (SAR) architecture, which ensures accurate and fast data conversion with a sampling rate that supports most low-to-medium bandwidth requirements.

The device comes in a 14-pin SOIC (Small Outline Integrated Circuit) package, which is well-suited for space-constrained applications. It operates over an industrial temperature range, making it reliable in environments that are subject to extreme conditions.

One of the key advantages of the MCP3202T-CI/SN is its SPI (Serial Peripheral Interface) compatibility, which allows for simple integration with most microcontrollers and digital systems. This feature simplifies the design process, as it enables easy communication with the host controller without the need for complex interfacing hardware.

Other notable features of this ADC include:

  • Single supply operation (2.7V - 5.5V), which allows for flexible usage in various system voltage levels.
  • Low power consumption, making it suitable for battery-powered and portable devices.
  • On-chip sample and hold circuitry, which ensures that the input signal is stable for accurate conversions.
  • Differential Nonlinearity (DNL) that is guaranteed to be less than 1 LSB (Least Significant Bit), ensuring no missing codes and consistent performance.
  • Analog inputs that can accept a wide range of input signals, making the device versatile for different types of sensors and input sources.

In summary, the MCP3202T-CI/SN is a reliable and efficient choice for designers looking to interface analog signals with digital systems. Its robust feature set, combined with Microchip Technology's reputation for quality, makes it an excellent ADC option for a multitude of applications.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7331 $51.9930
75+ $1.4221 $106.6575
110+ $1.3776 $151.5360
155+ $1.3332 $206.6460
195+ $1.2888 $251.3160
260+ $1.1554 $300.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,001 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess