EN
  • EN
  • DE

MCP3201T-BI/SN

Part No MCP3201T-BI/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2.7V 12-Bit A/D Converter with SPI Serial Interface | IC ADC 12BIT SAR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number MCP3201
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221035-MCP3201T-BI/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP3201T-BI/SN CAD Model

Description

Microchip Technology MCP3201T-BI/SN

The MCP3201T-BI/SN is a highly precise single-channel, 12-bit Analog-to-Digital Converter (ADC) from Microchip Technology, known for its compact form factor and exceptional performance. It is designed to meet the needs of advanced sensing and data acquisition systems where space is at a premium and accuracy is crucial.

Key Features:

  • Resolution: This ADC offers a 12-bit resolution, providing fine detail in the analog signal conversion process. This ensures that even small changes in the input signal can be accurately captured.
  • Sampling Rate: With a throughput rate of up to 100 ksps (kilo-samples per second), the MCP3201T-BI/SN is capable of handling fast signal variations, making it suitable for high-speed applications.
  • Interface: The device features a simple SPI (Serial Peripheral Interface) which allows for easy integration with most microcontrollers, thereby simplifying the design process and reducing time to market.
  • Power Consumption: It operates with a single supply voltage of 2.7V to 5.5V, making it versatile for various applications, and features a low power consumption, which is ideal for battery-operated devices.
  • Accuracy: The MCP3201T-BI/SN provides high accuracy with its differential nonlinearity (DNL) of ±1 LSB (Least Significant Bit) and integral nonlinearity (INL) of ±1 LSB, ensuring reliable and consistent performance.
  • Package: It comes in a 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and preferred for its small size and ease of soldering to a printed circuit board.

Applications:

The MCP3201T-BI/SN is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Battery-operated devices
  • Portable instrumentation
  • Industrial control systems
  • Medical devices
  • Automotive electronics

In summary, the MCP3201T-BI/SN ADC from Microchip Technology is a versatile and efficient solution for applications requiring high-resolution analog-to-digital conversion within a small footprint. Its low power consumption, high speed, and precision make it an ideal choice for designers looking to enhance the performance of their systems.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess