EN
  • EN
  • DE

MCP3021A6T-E/OT

Part No MCP3021A6T-E/OT
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Low Power 10-Bit A/D Converter With I2C™ Interface | IC ADC 10BIT SAR SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Resolution 10
Sampling Rate (Per Second) 22.3k
Number of Inputs 1
Input Type Single Ended
Data Interface I2C
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Mounting Style SMD
Family Part Number MCP3021
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221031-MCP3021A6T-E/OT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP3021A6T-E/OT CAD Model

Description

Microchip Technology MCP3021A6T-E/OT

The MCP3021A6T-E/OT is a highly precise, low-power, 10-bit Analog-to-Digital Converter (ADC) component from the reputable Microchip Technology. This robust ADC is designed for easy integration into various applications, including industrial, automotive, and consumer electronics, where efficient and reliable digital representation of analog signals is essential.

One of the key features of the MCP3021A6T-E/OT is its compact SOT-23 package, which makes it an ideal choice for space-constrained applications. Despite its small size, it delivers a high level of performance with a 10-bit resolution, ensuring detailed and accurate analog-to-digital conversions.

This ADC operates over a broad voltage range, typically from 2.7V to 5.5V, allowing for flexible integration into different system designs without the need for additional voltage regulation. The device boasts an impressive low power consumption, making it suitable for battery-powered devices where power efficiency is paramount. Its low current draw helps extend battery life, which is particularly beneficial for portable and remote sensing applications.

The MCP3021A6T-E/OT features an I2C interface, which is a widely used serial communication protocol. This interface simplifies the connection to microcontrollers and processors, enabling easy data transfer and integration into a system's digital ecosystem. The I2C interface also supports a standard mode with up to 100 kHz clock frequency, providing a balance between speed and power consumption.

Built with Microchip's expertise, the MCP3021A6T-E/OT ensures high reliability and stability over its entire operating temperature range, which typically extends from -40°C to +125°C. This wide temperature range makes the device suitable for harsh environments and demanding applications where temperature fluctuations are common.

In summary, the MCP3021A6T-E/OT from Microchip Technology is a versatile and efficient solution for converting analog signals to digital data with high precision. Its small form factor, low power consumption, I2C interface, and wide operating temperature range make it an excellent choice for a wide array of applications that require reliable and accurate ADC capabilities.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5940 $51.8800
47+ $2.1284 $100.0348
73+ $2.0619 $150.5187
101+ $1.9954 $201.5354
130+ $1.9289 $250.7570
174+ $1.7294 $300.9156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,290 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess