EN
  • EN
  • DE

MCP3021A1T-E/OT

Part No MCP3021A1T-E/OT
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features 10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name MCP3021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP3021A1T-E/OTDKR, MCP3021A1TEOT, MCP3021A1T-E/OTCT, MCP3021A1T-E/OTTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926645-MCP3021A1T-E/OT
Ultra Librarian 3D Model Ultra Librarian MCP3021A1T-E/OT CAD Model

Description

Microchip Technology MCP3021A1T-E/OT Overview

The MCP3021A1T-E/OT is a highly precise analog-to-digital converter (ADC) developed by Microchip Technology, tailored for applications that require accurate voltage measurement and conversion. This compact, low-power device is an essential component for various electronic systems, offering a simple and efficient solution for analog signal processing.

Key Features

  • Resolution: The MCP3021A1T-E/OT provides 10-bit resolution, ensuring fine granularity in the conversion process, making it suitable for applications that demand high precision.
  • Integration: This ADC comes in a small SOT-23-5 package, which is ideal for space-constrained applications. Its miniature size allows for integration into compact PCB designs without compromising performance.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this device operates with very low power consumption, making it an excellent choice for battery-operated devices and portable equipment.
  • I2C Interface: It features an I2C-compatible serial interface, facilitating easy communication with microcontrollers and other digital systems. This standard interface ensures compatibility with a wide range of devices and simplifies system design.
  • Extended Temperature Range: The MCP3021A1T-E/OT is capable of operating over an industrial temperature range, making it reliable for use in harsh environmental conditions.

Applications

The MCP3021A1T-E/OT is versatile and can be employed in various applications, such as:

  • Portable instrumentation
  • Battery monitoring systems
  • Energy management systems
  • Data acquisition systems
  • Industrial control systems

With its high accuracy, low power consumption, and small footprint, the MCP3021A1T-E/OT from Microchip Technology is an ideal ADC solution for designers looking to enhance the performance of their electronic systems. Its robust design and ease of integration make it a go-to component for a multitude of applications where efficient analog-to-digital conversion is paramount.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3543 $51.7946
52+ $1.9317 $100.4484
81+ $1.8713 $151.5753
111+ $1.8110 $201.0210
143+ $1.7506 $250.3358
192+ $1.5695 $301.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess