EN
  • EN
  • DE

MCP3008T-I/SLVAO

Part No MCP3008T-I/SLVAO
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 16SOIC / 10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Microchip Technology
Packaging Reel - TR
Number of Bits 10
Sampling Rate (Per Second) 200k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Mounting Surface Mount
Base Product Number MCP3008
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP3008T-I/SLVAOTR
Standard Package 2,600
Win Source Part Number 1321349-MCP3008T-I/SLVAO
Ultra Librarian 3D Model Ultra Librarian MCP3008T-I/SLVAO CAD Model

Description

Product Overview: MCP3008T-I/SLVAO

The MCP3008T-I/SLVAO is a highly efficient 10-bit Analog-to-Digital Converter (ADC) component produced by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This ADC is designed to operate with a supply voltage ranging from 2.7V to 5.5V, making it suitable for a wide array of applications, including battery-powered devices, data acquisition systems, and industrial process control.

With its 10-bit resolution, the MCP3008T-I/SLVAO offers precise analog signal conversion, ensuring accurate readings for your critical measurements. It features eight analog inputs, which can be configured as either eight single-ended channels or four pseudo-differential pairs, providing flexibility in interfacing with various sensors and input signals.

The device boasts a sample rate of 200 ksps (kilo-samples per second) at a 5V supply, delivering high-speed performance that is essential for real-time applications. The MCP3008T-I/SLVAO also supports an SPI interface, enabling a simple connection to most microcontrollers and allowing for easy integration into your existing systems.

Its compact, surface-mount package is designed to occupy minimal space on a PCB, making it an ideal choice for space-constrained applications. The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments, further enhancing the versatility of this ADC.

In summary, the MCP3008T-I/SLVAO from Microchip Technology is a robust, high-performance ADC that offers a combination of accuracy, speed, and flexibility. Whether you're developing consumer electronics, automotive systems, or IoT devices, this ADC is engineered to meet the stringent requirements of a wide range of applications.

Key Features:

  • 10-bit resolution
  • 8-channel analog input
  • Up to 200 ksps at 5V
  • SPI interface compatibility
  • Operational voltage range of 2.7V to 5.5V
  • Industrial temperature range of -40°C to +85°C
  • Surface-mount package for PCB efficiency

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1244 $50.9856
51+ $1.9874 $101.3574
79+ $1.9189 $151.5931
113+ $1.7818 $201.3434
146+ $1.7133 $250.1418
183+ $1.6447 $300.9801
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,260 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess