EN
  • EN
  • DE

MCP3004T-I/ST

Part No MCP3004T-I/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2.7V 4-Channel/8-Channel 10-Bit A/D Converters with SPI™ Serial Interface | IC ADC 10BIT SAR 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Resolution 10
Sampling Rate (Per Second) 200k
Number of Inputs 2, 4
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Mounting Style SMD
Family Part Number MCP3004
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 754784-MCP3004T-I/ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP3004T-I/ST CAD Model

Description

Microchip Technology MCP3004T-I/ST Product Overview

The MCP3004T-I/ST is a high-performance, easy-to-use 4-channel, 10-bit Analog-to-Digital Converter (ADC) produced by Microchip Technology. It is a part of the MCP3000 family, designed to provide a perfect balance between high functionality and cost-effectiveness, making it suitable for a variety of applications in the consumer, automotive, and industrial markets.

Key Features:

  • Resolution: This ADC offers a 10-bit resolution, allowing for fine-grained analog input measurement, which is essential for precision applications.
  • Channel Count: With 4 input channels, the MCP3004T-I/ST can handle multiple signal inputs simultaneously, making it versatile for multi-sensor systems.
  • Interface: The device communicates via an industry-standard Serial Peripheral Interface (SPI), ensuring compatibility with a wide range of microcontrollers and processors.
  • Supply Voltage: It operates on a single supply voltage of 2.7V to 5.5V, making it adaptable for both 3.3V and 5V logic levels, and therefore suitable for various digital systems.
  • Packaging: The product is available in a TSSOP-14 package, which is ideal for space-constrained applications while still being manageable for assembly and prototyping.
  • Temperature Range: The operating temperature range of -40°C to +85°C ensures reliable performance across a wide range of environmental conditions.

Applications:

The versatility of the MCP3004T-I/ST allows it to be used in numerous applications, including:

  • Data acquisition systems
  • Battery monitoring
  • Industrial process control
  • Instrumentation and test measurement
  • Automotive electronics

In summary, the MCP3004T-I/ST from Microchip Technology is a reliable and cost-effective solution for systems requiring multiple-channel analog input measurement. Its compatibility with various voltage levels and communication standards makes it a flexible choice for designers looking to integrate ADC functionality into their projects.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1915 $50.2980
30+ $3.4392 $103.1760
46+ $3.3317 $153.2582
63+ $3.2242 $203.1246
81+ $3.1167 $252.4527
108+ $2.7943 $301.7844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess