Microchip Technology's MCP25612FD-H/SL CAN FD Transceiver
The MCP25612FD-H/SL is a high-performance CAN (Controller Area Network) transceiver from Microchip Technology, designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This device is fully compliant with the ISO11898-2:2016 standard and supports both CAN 2.0B and the newer CAN Flexible Data Rate (CAN FD) protocol that is capable of higher data rates and improved data throughput.
The transceiver is housed in a robust SOIC-8 package, ensuring a compact footprint while providing enhanced thermal performance and reliability for various applications. It is particularly suitable for automotive networks, industrial automation systems, and other environments where high-speed data communication is crucial.
Key features of the MCP25612FD-H/SL include:
- High-Speed CAN FD: Offers data rates up to 8 Mbps for CAN FD and up to 1 Mbps for the classic CAN 2.0B.
- Low Quiescent Current: Ideal for power-sensitive applications with a low standby current.
- Robust Protection: Equipped with protections against damage due to over-temperature, short-circuit, and electrical transients, ensuring reliable operation in harsh environments.
- Wake-up Capability: Features a remote wake-up capability through a dedicated pin for energy-efficient operations.
- External Diagnostics: Provides VIO supply status and CAN bus activity for advanced system diagnostics and monitoring.
- Interoperability: Ensures seamless communication with other CAN transceivers, making it versatile for use in multi-vendor environments.
With its advanced feature set and compliance with the latest CAN standards, the MCP25612FD-H/SL is engineered to meet the rigorous demands of high-speed, reliable data transmission. Whether used in automotive networks, industrial control systems, or any application requiring robust communication links, this transceiver from Microchip Technology stands out as a top choice for designers and engineers.
For additional information, technical support, and purchase options, visit Microchip Technology's official website or contact their customer service team.