EN
  • EN
  • DE

MCP2551T-ISNG

Part No MCP2551T-ISNG
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Description CAN 1Mbps Sleep/Standby 5V Industrial 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Data Rate 1 Mbps
Max Supply Voltage 5.5 V
Min Supply Voltage 4.5 V
Number of Transceivers 1
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 959249-MCP2551T-ISNG
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP2551T-ISNG CAD Model

Description

Microchip MCP2551T-ISNG High-Speed CAN Transceiver

The Microchip MCP2551T-ISNG is a high-speed Controller Area Network (CAN) transceiver that serves as the interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is designed to provide differential transmit and receive capability to (CAN) communication protocols, meeting the ISO-11898 standard.

The MCP2551T-ISNG device provides high-speed data rates of up to 1 Mbps and is suitable for 12V and 24V systems. With its robust design, it can handle transients on the CAN bus, making it an ideal choice for automotive applications, industrial automation, and control systems where reliability and resilience are crucial.

This transceiver comes in an 8-pin SOIC package, which is widely accepted for surface mount designs. It features a very low standby current, making it suitable for low-power applications. Additionally, the device is characterized for operation from -40°C to +125°C, ensuring reliable performance in harsh environments.

Key features of the MCP2551T-ISNG include:

  • Support for 1 Mbps operation
  • Protection against high-voltage transients
  • Automatic thermal shutdown protection
  • Permanent dominant detection
  • Power-on reset
  • An externally-controlled slope for reduced RFI emissions
  • Meets or exceeds stringent ISO-11898 requirements

The MCP2551T-ISNG transceiver's robust construction and advanced features make it a versatile component for any CAN-based communication network. Whether you're designing vehicle bus systems, industrial automation equipment, or any robust communication network requiring high-speed data transfer, the MCP2551T-ISNG from Microchip Technology is an excellent choice to ensure reliable and efficient operation.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9905 $54.4775
110+ $0.9278 $102.0580
170+ $0.8965 $152.4050
240+ $0.8338 $200.1120
315+ $0.8024 $252.7560
390+ $0.7711 $300.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,070 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess