Microchip Technology's MCP2542WFDT-E/MNY CAN FD Transceiver
The MCP2542WFDT-E/MNY is a high-performance CAN (Controller Area Network) FD transceiver from Microchip Technology. This device serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. It is designed to operate in especially harsh automotive environments, providing differential transmit and receive capability to the CAN controller.
Key Features:
- High-Speed CAN FD: Supports CAN Flexible Data Rate (CAN FD) for higher bandwidth with data rates up to 8 Mbps.
- Robustness: Designed for high electromagnetic immunity and the ability to withstand direct short-circuit conditions to the battery and ground.
- Low-Power Mode: An ultra-low current standby mode with remote wake-up capability to minimize power consumption.
- Wide Operating Voltage: Functional from 4.5V to 28V with extended common-mode range, making it suitable for 12V and 24V systems.
- Temperature Range: Operates over an industrial temperature range from -40°C to +125°C, ensuring reliability in extreme conditions.
- Small Package: Available in an 8-pin, 3x3 mm DFN package, which is ideal for space-constrained applications.
Applications:
The MCP2542WFDT-E/MNY is ideal for automotive networks, industrial automation, and any CAN-based high-speed communication requirements. Its robust design and enhanced feature set make it suitable for:
- Automotive electronics
- Advanced driver-assistance systems (ADAS)
- Body control modules
- Industrial control systems
- Heavy machinery
- Maritime electronics
With its commitment to reliability and performance, the MCP2542WFDT-E/MNY from Microchip Technology is a top choice for engineers and designers looking to implement CAN FD in their systems. The transceiver's advanced features and robust design ensure seamless integration and operation in demanding applications.