Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Max Frequency 1.7MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 18-SOIC
Win Source Part Number 091881-MCP23008-E/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking
Family Name MCP23008
Introduction Date December 16, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP23008-E/SO CAD Model

Description

Microchip Technology's MCP23008-E/SO: An 8-Bit I/O Expander with Serial Interface

The MCP23008-E/SO is a highly versatile 8-bit I/O expander from Microchip Technology that offers a simple solution for expanding the number of I/Os available to a microcontroller or microprocessor. This integrated circuit is housed in a convenient SOIC package, making it suitable for a wide variety of applications in the consumer, industrial, and automotive markets.

The MCP23008-E/SO operates via an I<sup>2C-compatible serial interface, which means it can be easily connected to any microcontroller with an I<sup>2C bus, thereby minimizing the need for extensive wiring and conserving valuable board space. Its operating voltage range of 2.7V to 5.5V allows for flexible integration in both 3.3V and 5V systems.

Key Features:

  • Expandable I/O Lines: Adds 8 I/O ports that can be configured as input or output, providing a scalable solution for projects with a high number of I/O requirements.
  • Serial Interface: Utilizes the I<sup>2C bus for communication, allowing for easy integration and multiple device connections on the same bus with different slave addresses.
  • High-Speed I<sup>2C Interface: Supports 100 kHz, 400 kHz, and 1.7 MHz I<sup>2C communication speeds, ensuring compatibility with most microcontrollers.
  • Interrupt Output: Includes an interrupt output pin that can be configured to alert the host microcontroller of input changes, reducing the need for continuous polling.
  • Input Polarity Inversion: Allows users to invert the polarity of the input port data, providing additional flexibility in interfacing with external components.
  • Low Standby Current: Ideal for battery-operated applications due to its low power consumption in standby mode.

The MCP23008-E/SO is perfect for applications where additional I/Os are needed without redesigning the core processor. Its ease of use, combined with its robust feature set, makes it an excellent choice for expanding system capabilities in a compact and efficient manner. Whether you are working on home automation systems, industrial controls, or automotive electronics, the MCP23008-E/SO provides a reliable and cost-effective solution for your I/O expansion needs.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24VFBGA
Lowest to $1.9260
ECAD model for PCA6416AEVJ
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
ECAD model for CMQ82C55AZ
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $3.5910
ECAD model for PCA9555D,118
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $2.6749
ECAD model for PCA9539RPW,118
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 20TSSOP
Lowest to $2.1188
ECAD model for PCA9501PW,112
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
ECAD model for MAX7329AWE+T
ON Semiconductor
LC898116 - Ignition Controller
Need more? Email Us
ECAD model for LC898116-TBM-H
Maxim Integrated
IC XPNDR 400KHZ I2C 16TQFN
Need more? Email Us
ECAD model for MAX7323ATE+
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
ECAD model for MCP23S09T-E/SO

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5561 $54.4635
70+ $1.4576 $102.0320
110+ $1.4084 $154.9240
155+ $1.3099 $203.0345
200+ $1.2607 $252.1400
250+ $1.2114 $302.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,726 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention