EN
  • EN
  • DE

MCP2221-I/SL

Part No MCP2221-I/SL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB TO I2C BRIDGE DEVICE 14SO / USB 2.0 to I2C™/UART Protocol Converter with GPIO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Protocol USB
Function Bridge, USB to I2C/UART
Interface I2C, UART
Standards USB 2.0
Supply Voltage (V) 3V ~ 5.5V
Current - Supply 13mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Part Number Series MCP2221
Manufacturer Pack Quantity 57
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804350-MCP2221-I/SL
Ultra Librarian 3D Model Ultra Librarian MCP2221-I/SL CAD Model

Description

The MCP2221-I/SL is a versatile USB-to-I2C/UART serial converter from Microchip Technology, designed to enable USB connectivity to applications that have a UART and I2C interfaces. This product is a bridge between USB and I2C/UART protocols, allowing for a seamless connection of various electronic components and devices to a computer for monitoring, control, and development purposes.

Key Features

  • USB Interfacing: The MCP2221-I/SL provides full-speed USB 2.0 compliance with data rates up to 12 Mbps, ensuring fast and reliable communication.
  • UART Interface: It offers a UART serial interface capable of data rates from 300 bps to 460.8 Kbps, providing flexibility for a wide range of applications.
  • I2C Interface: With an I2C serial interface, it supports speeds of up to 400 kHz, allowing quick data transfer between devices on the I2C bus.
  • GPIO Pins: Four general-purpose input/output (GPIO) pins are available, which can be configured as edge-triggered interrupts or as the host-powered supply for external components.
  • Customizable: The device includes 256 bytes of integrated user EEPROM, which can be used to store configuration settings or custom data, and is easily programmable via USB.
  • Compatibility: The MCP2221-I/SL is compatible with Windows, Mac OS, and Linux operating systems, making it a versatile choice for various development environments.

Applications

The MCP2221-I/SL is ideal for a broad range of applications, including:

  • PC-based monitoring and control systems
  • USB to I2C/UART protocol conversion
  • Data logging and signal bridging
  • Prototype development and debugging tools
  • Portable instrumentation and consumer electronics

With its compact SOIC (SL) package, the MCP2221-I/SL is a convenient and space-saving solution for adding USB connectivity to your projects. Whether you're a hobbyist, an engineer, or a developer, this product from Microchip Technology is a reliable and cost-effective choice for integrating USB interfaces with your I2C or UART-based devices.

You May Also Be Interested in

Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5971 $61.5681
26+ $4.5923 $119.3998
39+ $4.4491 $173.5149
54+ $4.3058 $232.5132
70+ $4.1615 $291.3050
93+ $3.7318 $347.0574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 602 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess