EN
  • EN
  • DE

MCP2210T-I/SS

Part No MCP2210T-I/SS
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONVERTER USB-SPI 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Protocol USB
Function Bridge, USB to SPI
Interface SPI
Standards USB 2.0
Operating Supply Voltage 3.3 V ~ 5.5 V
Operating Supply Current 13mA
Operating Temperature Range -40°C ~ 85°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Manufacturer Homepage www.microchip.com
Win Source Part Number 754783-MCP2210T-I/SS
Popularity Medium
Supply and Demand Status Balance
Family Name MCP2210
Introduction Date December 14, 2011
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MCP2210T-I/SS CAD Model

Description

Microchip Technology MCP2210T-I/SS Product Overview

The MCP2210T-I/SS is a highly integrated USB-to-SPI master converter, designed by the renowned semiconductor manufacturer Microchip Technology. This product is a standout solution for designers looking to add USB connectivity to their SPI-based systems with minimal design effort and cost.

The MCP2210T-I/SS comes in a compact SSOP-20 package, making it an ideal choice for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance across various harsh environments.

Key Features

  • USB 2.0 Full-Speed Compatibility: This device is compliant with the USB 2.0 specification and supports full-speed operation at 12 Mbps, providing a fast and efficient data transfer between USB and SPI interfaces.
  • Integrated SPI Interface: The MCP2210T-I/SS offers a user-configurable SPI interface that supports various modes and speeds, making it versatile for a wide range of SPI peripherals.
  • GPIO Functionality: It includes nine general-purpose input/output (GPIO) pins that can be controlled and monitored via the USB interface, offering additional flexibility for system design.
  • Customizable: Users can customize the USB descriptors, such as vendor ID and product ID, through external configuration software, allowing for a personalized and unique product design.
  • EEPROM Memory: The onboard 256 bytes of user-accessible EEPROM provide storage for the configurable parameters and can also be used to store application-specific data.

Applications

The MCP2210T-I/SS is suitable for a diverse set of applications, including but not limited to:

  • Industrial Control Systems
  • PC peripherals
  • Data Acquisition Systems
  • Medical Devices
  • Consumer Electronics

In summary, the MCP2210T-I/SS by Microchip Technology offers a simple, cost-effective way to add USB connectivity to SPI-based devices, enhancing their functionality and accessibility. Its robust feature set and ease of customization make it a popular choice for developers looking to upgrade their systems with minimal additional design.

You May Also Be Interested in

Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5174 $55.1740
23+ $4.5271 $104.1233
35+ $4.3856 $153.4960
48+ $4.2442 $203.7216
61+ $4.1027 $250.2647
82+ $3.6783 $301.6206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess