Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Protocol IRDA
Purpose Controller
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 2.2mA
Temperature Range - Operating -40°C to 125°C
Case / Package 18-SOIC
Win Source Part Number 058303-MCP2140-I/SO
Ultra Librarian 3D Model Ultra Librarian MCP2140-I/SO CAD Model

Description

Microchip Technology MCP2140-I/SO Product Overview

The MCP2140-I/SO from Microchip Technology is a versatile and efficient serial infrared (IrDA) protocol handler with an integrated encoder/decoder. This integrated circuit is designed to facilitate IrDA standard wireless connectivity for a variety of electronic devices. The MCP2140-I/SO operates as a bridge between an UART serial port and an infrared (IR) transceiver, enabling devices to communicate with each other without the need for physical connections.

Key Features

  • IrDA Standard Compliance: The MCP2140-I/SO adheres to the latest IrDA physical layer standards, ensuring reliable communication at speeds up to 115.2 kbps within a meter range.
  • Low Power Consumption: This device is designed for low-power operation, making it suitable for battery-powered applications where energy efficiency is crucial.
  • UART Interface: It features a full-duplex UART interface which simplifies the integration with microcontrollers and allows for easy serial communication.
  • Small Form Factor: Housed in an SOIC package, the MCP2140-I/SO is compact and can be easily incorporated into space-constrained designs.
  • Easy Integration: The device requires minimal external components, which reduces the overall system cost and simplifies the design process.

Applications

The MCP2140-I/SO is ideal for a wide range of applications, including:

  • Wireless data logging and sensor data collection
  • Consumer electronics such as digital cameras and mobile phones
  • Medical devices for wireless patient monitoring
  • Point-of-sale (POS) terminals and portable printers
  • Industrial and automotive diagnostics equipment

Technical Specifications

The MCP2140-I/SO operates over a voltage range of 2.7V to 5.5V and is characterized for operation from -40°C to +85°C (industrial temperature range). It is offered in a 28-pin SOIC package, providing a compact solution for implementing IrDA functionality in a wide array of products.

For developers and engineers looking to integrate infrared communication capabilities into their designs, the MCP2140-I/SO from Microchip Technology offers a reliable, cost-effective solution that promises ease of integration and compliance with the IrDA standard.

You May Also Be Interested in

Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.4310
ECAD model for GL835-OGY03
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $20.6819
ECAD model for WGI210IT S LJXS
Cypress Semiconductor Corp
IC USB FULL-SPEED PERIPHERAL 24Q
Need more? Email Us
ECAD model for CP8007AT
ON Semiconductor
IC CONTROLLER USB TYPE C 14MLP
Lowest to $1.1565
ECAD model for FUSB302TMPX
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $7.1451
ECAD model for AX88772CLI
Microchip Technology
IC CANBUS CONTROLLER SPI 20QFN / CANbus Controller CAN 2.0 SPI Interface 20-QFN (4x4)
Lowest to $3.5100
ECAD model for MCP2515T-E/MLVAO
MaxLinear Inc
IC UART TXRX 128 BYTE 32QFN / RS232, RS485 Controller UART Interface 32-QFN (5x5)
Need more? Email Us
ECAD model for XR16M890IL32-F
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for EZE810CAM1 S LNFW
Diodes Incorporated
IC BRIDGE QUAD UART 48TQFN / RS485 Controller IRDA 1.1 UART Interface 48-TQFN (7x7)
Need more? Email Us
ECAD model for PI7C9X754ZBE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9259 $57.7770
65+ $1.5802 $102.7130
100+ $1.5309 $153.0900
135+ $1.4815 $200.0025
175+ $1.4321 $250.6175
235+ $1.2840 $301.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,500 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention