EN
  • EN
  • DE

1825-0075

Part No 1825-0075
Manufacturer NXP / Nexperia
Catalog DIP Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 736084-1825-0075
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1825-0075 CAD Model

Description

The NXP 1825-0075 is a highly integrated, multi-purpose semiconductor component designed to meet the rigorous demands of modern electronic systems. This precision-engineered product from NXP Semiconductors, a leader in the industry, is built to offer reliability, efficiency, and performance in a wide range of applications.

Key Features

  • Advanced Integration: The 1825-0075 integrates multiple functions and capabilities into a single chip, reducing the need for additional components and simplifying the design of electronic systems.
  • High Performance: This product is designed to deliver high-speed operation and enhanced processing capabilities, making it suitable for demanding applications that require quick data throughput and real-time processing.
  • Energy Efficiency: With power management features, the 1825-0075 is capable of maintaining performance while minimizing power consumption, making it ideal for portable and battery-powered devices.
  • Robust Design: The component is built to withstand harsh conditions, offering a wide operating temperature range and resistance to physical and electrical stress.

Applications

The versatility of the NXP 1825-0075 allows it to be used in various applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Technical Specifications

Parameter Value Supply Voltage Specified Range (e.g., 3.3V ± 0.1V) Operating Temperature Specified Range (e.g., -40°C to 85°C) Package Type Descriptive Type (e.g., QFN, TSSOP, BGA)

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 1825-0075 undergoes rigorous testing and quality assurance processes to ensure it meets the highest standards for reliability and performance.

Note: The above information is a general description of the NXP 1825-0075 product. For detailed technical specifications, application notes, and support documentation, please visit the NXP Semiconductors official website or contact their customer support team.

You May Also Be Interested in

Apem Inc.
SWITCH ROTARY DIP BCD 0.15A 24V
Lowest to $68.2500
C&K Components
SWITCH SLIDE DIP SPST 0.1A 5V
Need more? Email Us
Grayhill Inc.
SWITCH SLIDE DIP SPST 0.15A 30V
Need more? Email Us
TE Connectivity
DIP Switches / SIP Switches SWITCH DIP SPST EXT ACT 8POS SMD
Need more? Email Us
CTS Electrocomponents
SWITCH ROTARY DIP HEX 0.1A 50V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Dip switch End Stackable
Need more? Email Us
C&K Components
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches SIDE ACT 4 POS
Lowest to $0.5758
TE Connectivity
DIP Switches / SIP Switches HALF PITCH 10 POS
Lowest to $3.7458

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess