Microchip Technology MCP2022A-500E/SL Product Overview
The MCP2022A-500E/SL from Microchip Technology is a highly integrated LIN transceiver designed for robust communication in automotive and industrial applications. This device is compliant with the LIN Bus 2.1/2.2 and SAE J2602 standards, ensuring reliable operation in the Local Interconnect Network (LIN) bus systems. Its robust design and advanced features make it an ideal choice for applications requiring efficient and secure data transmission with minimal external components.
Key Features
- Compliance: Fully compatible with LIN Bus specification 2.1/2.2 and SAE J2602.
- Operating Voltage: Supports a wide operating voltage range from 6V to 27V, suitable for automotive environments.
- Temperature Range: Industrial grade temperature range from -40°C to +125°C.
- Low Power: Features a low-power sleep mode with a typical sleep current of 5 μA, reducing power consumption when inactive.
- Robust Protection: Enhanced with protection against high-voltage transients, overtemperature, and loss of ground or power supply.
- Wake-Up Capability: Includes both local and remote wake-up functionality for increased system flexibility.
- Package: Available in a 14-pin SOIC package, providing a compact solution for space-constrained applications.
Applications
The MCP2022A-500E/SL is suited for a diverse range of applications in the automotive sector, including body control modules, sensors, actuators, and gateway modules. It is also well-suited for industrial applications where a robust and reliable communication interface is required.
Quality and Reliability
Microchip Technology is known for its commitment to quality and reliability. The MCP2022A-500E/SL transceiver is built to meet high standards, ensuring dependable performance in critical systems. With its advanced protection features and compliance with industry standards, this product is an excellent choice for designers seeking a high-quality LIN communication solution.