EN
  • EN
  • DE

MCP1701AT-3602I/MB

Part No MCP1701AT-3602I/MB
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Description 3.6V Ldo Positive Voltage Regulator 2% Tol
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-89
RoHS Non-Compliant
Win Source Part Number 1078164-MCP1701AT-3602I/MB
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP1701AT-3602I/MB CAD Model

Description

Microchip Technology MCP1701AT-3602I/MB Voltage Regulator

The MCP1701AT-3602I/MB is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 3.6V with a maximum output current of 250 mA. This component is an ideal choice for battery-operated devices due to its low quiescent current, contributing to the extended battery life of portable applications.

With an input voltage range from 2.3V to 6.0V, the MCP1701AT-3602I/MB is versatile and can operate over a wide range of supply voltages, making it suitable for various applications, from consumer electronics to industrial systems. The low dropout voltage (LDO) feature ensures that the regulator maintains a stable output even when the input supply is very close to the output voltage, which is particularly beneficial during battery discharge when the input voltage can decline to near the output level.

The device is equipped with thermal shutdown and short-circuit protection, enhancing the reliability and longevity of both the regulator and the system it is a part of. These safety features ensure that the device operates within safe temperature ranges and protects against potential damage from circuit faults.

Encased in a 3-Pin SOT-23 package, the MCP1701AT-3602I/MB boasts a compact footprint that is well-suited for space-constrained applications. Its small size and low power consumption make it an excellent choice for portable devices like personal digital assistants (PDAs), wireless communication devices, and handheld instruments.

Additionally, the MCP1701AT-3602I/MB is characterized for operation from -40°C to +125°C, accommodating a broad range of temperature conditions, which is essential for applications that are exposed to harsh environments.

For designers and engineers looking for a reliable power management solution, the MCP1701AT-3602I/MB from Microchip Technology offers a blend of performance, efficiency, and protection, ensuring stable and dependable operation for a wide array of electronic products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess