EN
  • EN
  • DE

MCP1501-12E/SN

Part No MCP1501-12E/SN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8SOIC / Series Voltage Reference IC Fixed 1.25V V ±0.1% 20 mA 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Microchip Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.25V
Current - Output 20 mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Voltage - Input 1.7V ~ 5.5V
Current - Supply 550µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP1501
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1320438-MCP1501-12E/SN
Ultra Librarian 3D Model Ultra Librarian MCP1501-12E/SN CAD Model

Description

Microchip Technology MCP1501-12E/SN Voltage Reference

The MCP1501-12E/SN from Microchip Technology is a high-precision voltage reference IC, engineered to offer a stable and accurate reference voltage for various applications. It is particularly well-suited for use in precision measurement devices, data converters, and battery-powered instruments where consistent voltage is crucial for accurate data processing and operations.

Key Features

  • Precision Voltage: This component provides a fixed output voltage of 1.2V with an impressive initial accuracy of ±0.1%.
  • Low Temperature Coefficient: With a temperature coefficient of just 10 ppm/°C, the MCP1501-12E/SN ensures minimal drift across a wide temperature range, maintaining its precision in varying environmental conditions.
  • Stable and Low Noise: It exhibits excellent noise performance for its class, with only 3 μVp-p/V of low-frequency noise, making it ideal for sensitive electronic applications.
  • Wide Operating Voltage Range: The device operates over a broad range of input voltages, from 2.7V to 5.5V, allowing for flexibility in system design and compatibility with various power supplies.
  • Extended Temperature Range: The MCP1501-12E/SN is designed to function over an industrial temperature range from -40°C to +125°C, making it robust for use in harsh environments.
  • Small Package Footprint: Housed in a small SOT-23 package, this voltage reference takes up minimal board space, which is critical for compact electronic designs.

Applications

The MCP1501-12E/SN finds its use in a diverse set of applications that require high stability and accuracy. These include:

  • Precision analog-to-digital or digital-to-analog conversions
  • Portable instrumentation and battery-powered devices
  • Industrial and automotive electronics
  • Data acquisition systems
  • Medical and healthcare equipment

With its combination of high accuracy, low power consumption, and small form factor, the MCP1501-12E/SN is an excellent choice for designers looking to enhance the performance and reliability of their systems. Microchip Technology's commitment to quality ensures that this voltage reference will maintain its precision over time, providing a dependable reference source for your electronic designs.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess