EN
  • EN
  • DE

MCP14A0302T-E/SN

Part No MCP14A0302T-E/SN
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HI/LOW SIDE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Driven Configuration High-Side or Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 13ns, 12ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP14A0302
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372539-MCP14A0302T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP14A0302T-E/SN CAD Model

Description

Microchip Technology MCP14A0302T-E/SN Motor Driver

The MCP14A0302T-E/SN is a sophisticated motor driver integrated circuit (IC) from the renowned manufacturer Microchip Technology, designed to provide reliable and efficient control for a wide range of motor applications. This compact, surface-mount device is housed in an 8-SOIC package, making it suitable for space-constrained applications where performance cannot be compromised.

At the heart of this motor driver is a low-threshold, high-speed MOSFET driver with peak output currents of up to 3A. The MCP14A0302T-E/SN is capable of operating across a broad voltage range from 4.5V to 18V, which makes it versatile for various motor control systems, including those found in consumer electronics, automotive, industrial automation, and robotics.

One of the key features of the MCP14A0302T-E/SN is its low shoot-through current, which enhances the overall efficiency and reliability of the motor control system. Additionally, the device boasts a fast propagation delay of 35ns (typical), ensuring quick response times and precise control of motor operations. This is essential for applications that require high-speed and accuracy, such as servo motors and precision positioning systems.

The MCP14A0302T-E/SN also includes protective features that safeguard the IC and the motor from potential damage. These include under-voltage lockout (UVLO), over-temperature protection, and input hysteresis, all of which contribute to a robust and durable motor driver solution. The device is also latch-up resistant up to a maximum of 500mA reverse current, providing an additional layer of security against unexpected conditions.

For engineers and designers looking for a reliable motor driver that offers high performance in a small package, the MCP14A0302T-E/SN from Microchip Technology is an excellent choice. Its combination of power, precision, and protective features make it a go-to component for developing advanced motor control systems that require both compactness and high functionality.

Whether you're designing a new motor control application or looking to upgrade an existing system, the MCP14A0302T-E/SN offers the performance and features needed to drive motors with confidence and control.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess