Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 3.3V, 1.8V
Maximum Dropout Voltage 0.25V at 1A, -
Output Current 1A, 2A
Current - Quiescent (Iq) 250μA
PSRR 65dB (1kHz), 60dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-TSSOP Exposed Pad
Supplier Device Package 24-HTSSOP
Family Part Number TPS70451
Manufacturer Pack Quantity 60
MSL Level 2 (1 Year)
Win Source Part Number 1273104-TPS70451PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS70451PWP CAD Model

Description

The TPS70451PWP from Texas Instruments is a highly efficient, dual-output, low-dropout (LDO) voltage regulator specifically designed to meet the rigorous power supply requirements of modern, high-performance electronic devices. This component is part of Texas Instruments' TPS704xx family of voltage regulators, which are known for their reliability and versatility in various applications.

Key Features

  • Dual-Output: The device provides two independent regulated voltages, which can be adjusted by external resistors. This feature is ideal for systems that require multiple voltage levels from a single power source.
  • High Output Accuracy: The TPS70451PWP offers excellent output accuracy, which ensures stable voltage supply and enhances the performance of the end application.
  • Low Dropout Voltage: Its low dropout voltage allows the regulator to continue delivering a regulated output even when the input-to-output voltage differential is minimal, making it suitable for battery-powered applications where maximizing the usable range of the battery voltage is crucial.
  • Fast Transient Response: The device is designed to maintain output voltage stability during rapid changes in load, which is essential for powering sensitive digital circuits that may exhibit rapid fluctuations in power demand.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the regulator and the powered device from potential damage due to excessive heat or current.
  • Power Good Output: This functionality provides a signal when the output voltages are within their nominal range, which is useful for sequence control in complex power systems.

Applications

The versatility of the TPS70451PWP makes it suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor/ microcontroller or FPGA power supplies
  • Communication equipment
  • Industrial and medical equipment

With its robust design and comprehensive feature set, the TPS70451PWP is an excellent choice for designers looking for a reliable power management solution that can support the demanding requirements of modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 300MA 8-DFN
Need more? Email Us
ECAD model for MCP1755S-5002E/MC
Maxim Integrated
IC REG LINEAR POS ADJ 8-SOIC-EP
Lowest to $6.2065
ECAD model for MAX16910CASA9+
Rohm Semiconductor
IC REG LINEAR 3.3V 2A TO220FP
Need more? Email Us
ECAD model for BA33DD0WT
Rohm Semiconductor
IC REG LINEAR 3.3V 1A TO220-5
Need more? Email Us
ECAD model for BA033CC0WT-V5
Intersil
IC REG LINEAR 2.5V 3A 10DFN
Need more? Email Us
ECAD model for ISL80103IR25Z
Microchip Technology
IC REG LINEAR 3V 500MA DDPAK-3
Need more? Email Us
ECAD model for MCP1825S-3002E/EB
ON Semiconductor
IC REG LINEAR 1.8V 500MA 4-XDFN
Need more? Email Us
ECAD model for NCP177BMX180TCG
Intersil
IC REG LINEAR 2.8/3V 10DFN
Need more? Email Us
ECAD model for ISL9011IRJMZ
Microchip Technology
IC REG LINEAR 1.8V 1A DDPAK-5
Need more? Email Us
ECAD model for MCP1826T-1802E/ET

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3432 $73.0296
6+ $19.9740 $119.8440
9+ $19.3498 $174.1482
12+ $18.7256 $224.7072
16+ $18.1014 $289.6224
21+ $16.2288 $340.8048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 205 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention