Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 5.5V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 36 V
Rise / Fall Time (Typ) 10ns, 10ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP14700
Standard Package 3,300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848816-MCP14700T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP14700T-E/SN CAD Model

Description

The MCP14700T-E/SN is a high-performance, highly integrated component from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular device is designed to cater to a wide array of applications, ranging from power management to advanced control systems.

Key Features

  • High-Efficiency Operation: The MCP14700T-E/SN is engineered for optimal performance, offering high efficiency which is critical for power-sensitive designs.
  • Compact Packaging: Housed in a small-outline, narrow-body (SN) package, this device is ideal for space-constrained applications.
  • Robust Temperature Range: With an extended operational temperature range, this product is suitable for use in environments that experience wide temperature variations.
  • Integrated Protection Features: The device includes multiple protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring reliable operation and longevity.

Applications

The MCP14700T-E/SN is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Portable Devices
  • Automotive Systems
  • Power Supply Modules
  • LED Lighting

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the MCP14700T-E/SN is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the rigors of real-world applications.

Technical Specifications

The MCP14700T-E/SN boasts impressive technical specifications that make it a top choice for designers and engineers looking for a reliable and efficient solution:

  • Package Type: 8-pin MSOP
  • Temperature Range: -40°C to +125°C
  • RoHS Compliant: Yes

For detailed technical data and application guidance, designers are encouraged to consult the comprehensive datasheets and support documentation available from Microchip Technology.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for TC426EOA713
Infineon Technologies
IC GATE DRVR HALF-BRIDG DSO28-17
Need more? Email Us
ECAD model for 6EDL04I06NTXUMA1
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for MCP14A0153-E/SN
Renesas Electronics America
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for ISL89165FBEBZ
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for ICL7667CBA+
Maxim Integrated
IC GATE DRVR LOW-SIDE 8UMAX
Need more? Email Us
ECAD model for MAX17602AUA+
Microchip Technology
IC GATE DRVR LOW-SIDE 4TQFN
Need more? Email Us
ECAD model for MIC4414YFT-T5
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89162FRTAZ
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $4.3152
ECAD model for MIC4420YMM-TR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6733 $58.7728
38+ $3.0140 $114.5320
58+ $2.9198 $169.3484
80+ $2.8256 $226.0480
103+ $2.7315 $281.3445
138+ $2.4489 $337.9482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,224 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention