EN
  • EN
  • DE

MCP1406-E/MF

Part No MCP1406-E/MF
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 6A High-Speed Power MOSFET Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Inverting
Rise / Fall Time (Typ) 20ns, 20ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN-S (6x5)
Win Source Part Number 1220911-MCP1406-E/MF
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP1406
Introduction Date December 12, 2006
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MCP1406-E/MF CAD Model

Description

MCP1406-E/MF - Microchip Technology

The MCP1406-E/MF from Microchip Technology is a high-performance, robust MOSFET driver designed to deliver fast switching performance and high peak current capabilities. This driver is capable of effectively driving an N-Channel power MOSFET or IGBT, making it an ideal choice for a wide range of applications including power supply circuits, motor controllers, and other high-speed switching applications.

Key Features:

  • High Peak Output Current: The MCP1406-E/MF can deliver a peak current of up to 6A, providing the necessary drive for most high-power and high-speed applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 4.5V to 18V, ensuring compatibility with various circuit designs and power supply levels.
  • Fast Rise and Fall Times: With rise and fall times typically less than 25ns, this driver enables quick switching of connected MOSFETs, reducing power losses and improving efficiency.
  • Low Shoot-Through/Cross-Conduction Prevention: The MCP1406-E/MF incorporates a proprietary circuit that minimizes the risk of shoot-through, a condition that can lead to significant power loss and potential damage to components.
  • Latch-Up Protected: It is designed to be resistant to latch-up, which enhances the overall reliability and robustness of the circuit in adverse conditions.
  • Thermal Protection: An in-built thermal protection feature helps prevent the device from overheating, ensuring safer operation and longer device life.
  • Industry-Standard Package: The device comes in an 8-pin MSOP (Micro Small Outline Package) which is suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The MCP1406-E/MF adheres to environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

In summary, the MCP1406-E/MF MOSFET driver from Microchip Technology is a high-quality, versatile component that offers excellent performance for driving power MOSFETs and IGBTs. Its robust design and protective features make it an excellent choice for engineers looking to build reliable and efficient high-power switching systems.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5169 $50.3380
49+ $2.0652 $101.1948
75+ $2.0007 $150.0525
104+ $1.9361 $201.3544
134+ $1.8716 $250.7944
179+ $1.6780 $300.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess