EN
  • EN
  • DE

MCP1316T-26JE/OT

Part No MCP1316T-26JE/OT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Microchip Technology
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.6V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MCP1316
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1316T-26JE/OTCT,MCP1316T-26JE/OTTR,MCP1316T-26JE/OTDKR
Standard Package 3,000
Win Source Part Number 1320517-MCP1316T-26JE/OT
Ultra Librarian 3D Model Ultra Librarian MCP1316T-26JE/OT CAD Model

Description

Microchip Technology's MCP1316T-26JE/OT Voltage Supervisor IC

The MCP1316T-26JE/OT is a highly reliable voltage supervisor component manufactured by Microchip Technology, designed to ensure the stability and functionality of electronic systems by monitoring the supply voltage. This compact and efficient device is an essential component for applications that require precise voltage monitoring to prevent data corruption, system resets, or damage due to unexpected power fluctuations.

Key Features:

  • Voltage Threshold: The MCP1316T-26JE/OT features a preset threshold voltage of 2.63V, providing a precise monitoring solution for systems that operate within that voltage range.
  • Package Type: This device comes in a small SOT-23 package, which is ideal for space-constrained applications. The package includes 5 leads, optimizing board space without sacrificing performance.
  • Low Power Consumption: Designed for power-sensitive applications, it boasts a low quiescent current, which is essential for battery-powered devices and helps to prolong battery life.
  • Output Type: The supervisor IC provides an active-low, open-drain reset output, ensuring compatibility with a variety of microcontrollers and digital systems.
  • Reset Timeout: It features a built-in delay timer for the reset signal, which can be crucial for allowing a system adequate time to stabilize before resuming operation.

Applications:

The MCP1316T-26JE/OT is versatile and can be used in numerous applications, including:

  • Portable electronic devices
  • Microcontroller systems
  • Data storage devices
  • Industrial controls
  • Automotive systems

With its precision voltage monitoring and low-power operation, the MCP1316T-26JE/OT is a reliable solution for protecting sensitive electronic systems from the dangers of undervoltage conditions. Its small form factor and robust feature set make it an excellent choice for designers looking to enhance the stability and safety of their electronic projects.

For more detailed specifications and application notes, please refer to the official datasheet and product documentation available on the Microchip Technology website.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess