The MCP130T-450I/TT is a highly reliable, precision voltage supervisory device designed and manufactured by Microchip Technology. This compact component is an essential part of any microcontroller-based system where it serves as a watchdog, ensuring that the system operates within safe voltage levels.
Key Features
- Voltage Threshold: The device features a preset trip threshold voltage of 4.50V, which is ideal for monitoring 5V power supplies and systems.
- Temperature Range: With an industrial temperature range of -40°C to +85°C, the MCP130T-450I/TT is suitable for use in harsh environments.
- Reset Timeout: It offers a significant hold time of 350 ms (minimum), providing a stable reset signal for reliable system recovery.
- Output Type: The active-low, open-drain reset output can be easily interfaced with other logic components or microcontrollers.
- Supply Voltage: It operates over a supply voltage range of 1.0V to 5.5V, offering flexibility in various applications.
- Low Power Consumption: The device is designed for low current consumption, typically 5 µA, making it ideal for battery-powered applications.
- Package: The MCP130T-450I/TT comes in a small, 3-pin SOT-23 package, which is perfect for space-constrained applications.
Applications
The MCP130T-450I/TT is versatile and can be used in a wide range of applications, including:
- Computers and computer peripherals
- Portable/battery-powered equipment
- Intelligent instruments
- Embedded systems
- Industrial controllers
Why Choose MCP130T-450I/TT?
Choosing the MCP130T-450I/TT for your design ensures that your system is protected against undervoltage conditions, which can lead to unpredictable behavior or damage to electronic components. Its low power consumption and small footprint make it an excellent choice for power-sensitive and space-limited applications. Moreover, Microchip Technology's reputation for quality and reliability means that you can trust this device to perform consistently over its operational life.