Products specifications Report Issue?

Case / Package SOT-23-3
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1 V
Number of Voltages Monitored 1
Operating Supply Current 20 µA
Overvoltage Threshold 2.974 V
RoHS Compliant
Undervoltage Threshold 2.866 V
Watchdog Timer No
Win Source Part Number 1126867-MCP121T300ITT
Categories PMIC - Supervisors
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP121T300ITT CAD Model

Description

Microchip Technology MCP121T-300I/TT Voltage Supervisor

The MCP121T-300I/TT is a high-performance voltage supervisor device designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact component is an essential part of any microcontroller-based system that requires precise voltage monitoring to ensure reliable operation under varying voltage conditions.

The MCP121T-300I/TT is a fully-integrated circuit that provides a cost-effective way to monitor the power supply voltage of a digital system. It is designed to hold a microcontroller in reset until the system voltage has stabilized at the correct level for reliable system operation. This ensures that the microcontroller or processor only operates when the supply voltage is within an acceptable range, thus preventing potential issues caused by low voltage conditions such as incorrect operation or data corruption.

Key features of the MCP121T-300I/TT include:

  • Threshold Voltage: This device has a preset threshold voltage of 3.00V, which is suitable for a wide range of applications.
  • Temperature Range: It operates over an industrial temperature range from -40°C to +85°C, making it versatile for various harsh environments.
  • Reset Timeout: The MCP121T-300I/TT offers a significant delay time after the voltage rises above the threshold, ensuring system stability.
  • Package: It comes in a small, 3-pin SOT-23 package, which is ideal for space-constrained applications.
  • Low Supply Current: With its low operating current, this voltage supervisor is energy-efficient and suitable for battery-powered devices.

Applications for the MCP121T-300I/TT are diverse and can include computer systems, battery-powered equipment, intelligent instruments, and any other systems that require voltage supervision for safe operation. By integrating the MCP121T-300I/TT into your design, you can enhance system reliability and protect against the consequences of undesirable voltage fluctuations.

Overall, the MCP121T-300I/TT from Microchip Technology is a robust and reliable solution for voltage supervision, ensuring that electronic systems operate within their specified voltage parameters and providing peace of mind for engineers and product designers alike.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR LO/HI 2.63V SOT-26
Lowest to $0.2260
ECAD model for APX825A-26W6G-7
Linear Technology
IC SUPERVISOR ULTRA LP TSOT23-8 / Processor Supervisor 3.3V/3.15V/3V/2.85V/2.7V/2.55V/2.4V/2.25V 1 Active Low 8-Pin TSOT-23 T/R
Lowest to $1.3877
ECAD model for LTC2935CTS8-2#TRPBF
Linear Technology
IC SUPERVISOR ULTRA LP TSOT23-8 / Processor Supervisor 3.3V/3.15V/3V/2.85V/2.7V/2.55V/2.4V/2.25V 1 Active Low/Open Drain 8-Pin TSOT-23 T/R
Lowest to $8.2290
ECAD model for LTC2935CTS8-1#TRPBF
Maxim Integrated
IC RESET CIRC MPU SC70-3
Need more? Email Us
ECAD model for MAX810LEXR+
ON Semiconductor
IC SUPERVISR CPU 2K EEPROM 8SOIC
Lowest to $4.4169
ECAD model for CAT1021WI-30-GT3
Linear Technology
IC MON SUPP QUAD OPEN DRN 10DFN / Processor Supervisor 4 Active Low/Open Drain Automotive 10-Pin DFN EP Tube
Need more? Email Us
ECAD model for LTC2900-1CDD#PBF
Linear Technology
IC VOLT MONITOR QUAD 16-DFN / Processor Supervisor 4 Open Drain Automotive 16-Pin DFN EP T/R
Lowest to $5.7874
ECAD model for LTC2914HDHC-2#TRPBF
Linear Technology
IC VOLTAGE MONITOR TSOT23-8 / Processor Supervisor Adj 2 Active Low/Push-Pull Automotive 8-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for LTC2960CTS8-4#TRPBF
Linear Technology
IC MONITOR SIX SUPPLY PREC 8DFN / Processor Supervisor 3.086V/2.338V/1.683V/1.403V/Adj/Adj 6 Active Low/Open Drain 8-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2908IDDB-B1#TRPBF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention