EN
  • EN
  • DE

MCP120T-315I/TT

Part No MCP120T-315I/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPRVSR 3.15V OPN DRAIN SOT23 / Processor Supervisor 3.075V 1 Active Low/Open Drain Automotive 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 3.075V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023035-MCP120T-315I/TT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MCP120
Introduction Date January 14, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP120T-315I/TT CAD Model

Description

Microchip Technology's MCP120T-315I/TT Voltage Supervisor

The MCP120T-315I/TT is a high-quality voltage supervisory device designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient component is essential for applications requiring precise voltage monitoring to ensure the reliable operation of microcontrollers and digital systems.

Key Features:

  • Voltage Threshold: The device has a preset trigger threshold voltage of 3.15V, providing a predictable and accurate reset signal to protect sensitive electronic circuits.
  • Temperature Range: It operates over an industrial temperature range, from -40°C to +125°C, making it suitable for a wide variety of challenging environments.
  • Package: The MCP120T-315I/TT comes in a tiny three-pin SOT-23 package, which is ideal for space-constrained applications.
  • Reset Time Delay: It features a built-in delay on the output, ensuring that the system has adequate time to stabilize before normal operation resumes.
  • Supply Current: The device is characterized by its low supply current, making it an energy-efficient choice for battery-operated devices.
  • Output Type: It provides an active-low, open-drain reset output, which allows for simple interfacing with other components in the system.

Applications:

The MCP120T-315I/TT is versatile and can be used in a variety of applications, including:

  • Microcontroller system monitoring
  • Portable electronics
  • Industrial control systems
  • Automotive systems
  • Medical devices

Microchip Technology's commitment to quality ensures that the MCP120T-315I/TT voltage supervisor is a reliable component for safeguarding your electronic systems. Its precision voltage monitoring capability, coupled with its low power consumption and small form factor, makes it an excellent choice for designers looking to enhance system reliability and performance.

With the MCP120T-315I/TT, you can trust that your applications will continue to operate smoothly even under conditions where power stability cannot be guaranteed. Its robust design and precise functionality are why it's a preferred choice for engineers across various industries.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
MaxLinear Inc
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4718 $51.8980
260+ $0.3871 $100.6460
400+ $0.3750 $150.0000
555+ $0.3629 $201.4095
715+ $0.3508 $250.8220
955+ $0.3145 $300.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess