EN
  • EN
  • DE

MCP120-460GI/TO

Part No MCP120-460GI/TO
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 4.475V 1 Active Low/Open Drain Automotive 3-Pin TO-92 Bag / IC SUPERVISOR ACTIVE LOW TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Bulk
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.475V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 788262-MCP120-460GI/TO
Popularity Medium
Supply and Demand Status Balance
Family Name MCP120
Introduction Date January 14, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP120-460GI/TO CAD Model

Description

Microchip Technology's MCP120-460GI/TO Voltage Supervisor

The MCP120-460GI/TO is a compact, highly reliable voltage supervisory device designed by Microchip Technology to ensure stable operation in electronic systems. This supervisory circuit provides a crucial function by monitoring the power supply voltage of microcontrollers and digital systems. It is specifically engineered to maintain system integrity through reset control, which is vital in preventing system failures and data corruption during power-up, power-down, or brown-out conditions.

This device is particularly suitable for battery-powered applications due to its low power consumption and small physical footprint. Encased in a TO-92 package, the MCP120-460GI/TO is designed for through-hole mounting, making it versatile for various types of printed circuit boards and easy to integrate into existing designs.

One of the key features of the MCP120-460GI/TO is its precision voltage monitoring capability. With a preset threshold voltage of 4.60V, it ensures that systems operate within their specified voltage ranges. When the monitored voltage drops below this threshold, the MCP120-460GI/TO asserts a reset signal, which remains active until the voltage returns to an acceptable level plus a built-in hysteresis, ensuring a clean and stable signal for the system to resume normal operation.

Additionally, the MCP120-460GI/TO boasts a low supply current requirement, which is crucial for power-sensitive applications. Its open-drain output structure allows for flexibility in reset signal routing, and the device can be connected to different logic levels, making it suitable for a wide range of applications, including consumer electronics, automotive systems, and industrial controls.

Microchip Technology's commitment to quality is evident in the MCP120-460GI/TO, which includes built-in temperature protection and is characterized for operation from -40°C to +125°C. This ensures reliable performance in even the most challenging environmental conditions. Whether you are designing a new system or upgrading an existing one, the MCP120-460GI/TO voltage supervisor is an excellent choice for maintaining system stability and protecting against voltage irregularities.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7551 $61.8163
30+ $3.9016 $117.0480
46+ $3.7792 $173.8432
64+ $3.6579 $234.1056
82+ $3.5355 $289.9110
110+ $3.1705 $348.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess