EN
  • EN
  • DE

MCP111T-300E/MB

Part No MCP111T-300E/MB
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC VOLT DET 2.93V LOW SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 128192-MCP111T-300E/MB
Ultra Librarian 3D Model Ultra Librarian MCP111T-300E/MB CAD Model

Description

Microchip Technology MCP111T-300E/MB Voltage Supervisor

The MCP111T-300E/MB is a highly reliable voltage supervisor device designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient component is an essential building block in a wide range of electronic systems, providing critical monitoring of power supply voltages to ensure stable operation.

Key Features

  • Voltage Monitoring Precision: The MCP111T-300E/MB offers precise voltage monitoring with a threshold of 3.00V, making it ideal for 3.3V systems where maintaining accurate voltage levels is crucial for performance and stability.
  • Low Power Consumption: Designed for power-sensitive applications, this device consumes minimal power, thereby contributing to the overall energy efficiency of the system it is integrated into.
  • Reset Time Delay: It includes a built-in delay on its output, providing a reset timeout of 350 ms (minimum), which helps prevent spurious resets due to transient voltage dips.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance under a wide range of environmental conditions.
  • Output Type: The MCP111T-300E/MB features an active-low, open-drain output, which allows for easy interfacing with other logic components and systems.
  • Packaging: It is available in a small 3-pin SOT-23 package, optimizing board space and making it suitable for space-constrained applications.

Applications

The MCP111T-300E/MB is versatile and can be integrated into various applications, including:

  • Portable and battery-operated devices
  • Microcontroller system monitoring
  • Automotive systems
  • Industrial equipment
  • Medical devices
  • Computers and network systems

Conclusion

Overall, the Microchip MCP111T-300E/MB voltage supervisor is a critical component that offers robust protection against undesirable system behavior due to voltage fluctuations. Its precision, low power consumption, and small form factor make it an excellent choice for designers looking to enhance the reliability and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess