EN
  • EN
  • DE

TC54VN2202ECB713

Part No TC54VN2202ECB713
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 196538-TC54VN2202ECB713
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC54VN2202ECB713 CAD Model

Description

The TC54VN2202ECB713 is a highly precise, cost-effective voltage detector designed and manufactured by Microchip Technology. This device is engineered to provide reliable monitoring of power supplies in electronic equipment, ensuring that systems operate within their specified voltage ranges. It is an essential component for a wide range of applications including battery-powered devices, microcontrollers, and other digital systems where voltage monitoring is critical.

Key Features

  • Voltage Threshold: The TC54VN2202ECB713 has a preset voltage threshold of 2.2V, which is ideal for low-voltage applications where maintaining accurate voltage levels is essential for proper functionality.
  • High Accuracy: This voltage detector boasts a high degree of accuracy, with a precision tolerance that ensures reliable operation and monitoring of the power supply.
  • Low Power Consumption: Designed for efficiency, the device operates with minimal power consumption, making it suitable for battery-operated devices where power conservation is a priority.
  • Compact SOT-23 Packaging: The small form factor of the SOT-23 package allows for easy integration into space-constrained designs without sacrificing performance.
  • Output Type: The TC54VN2202ECB713 features an active-low open-drain output, which provides a simple interface to other system components when a voltage threshold is crossed.

Applications

The versatility of the TC54VN2202ECB713 makes it suitable for a multitude of applications, including:

  • Portable and wearable electronics
  • Power supply monitoring in microcontroller systems
  • Automotive electronics
  • Industrial equipment
  • Smart home devices

With its precise voltage detection capabilities and low power requirements, the TC54VN2202ECB713 from Microchip Technology is an ideal choice for designers looking to enhance the reliability and performance of their electronic systems. Its small footprint and ease of use ensure that it can be integrated into a wide variety of products, providing peace of mind that voltage levels are consistently monitored and maintained.

You May Also Be Interested in

MaxLinear Inc
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6688
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess