EN
  • EN
  • DE

MCP102T-315E/LB

Part No MCP102T-315E/LB
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3.08V LOW SC-70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 80 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 208185-MCP102T-315E/LB
Ultra Librarian 3D Model Ultra Librarian MCP102T-315E/LB CAD Model

Description

Microchip Technology MCP102T-315E/LB Voltage Supervisor IC

The MCP102T-315E/LB is a compact, highly reliable voltage supervisor device designed by Microchip Technology to provide an essential protective mechanism for microcontrollers and digital systems. This supervisor IC monitors the power supply voltage and maintains system integrity by ensuring that the voltage levels remain within acceptable thresholds for the proper functioning of electronic components.

Featuring a preset threshold voltage of 3.15V, the MCP102T-315E/LB is ideal for 3.3V systems, where precise voltage monitoring is critical. The device's active-low /RESET output is asserted when the monitored voltage falls below the factory-set threshold, providing a clear signal for the system to initiate corrective actions such as a reset or shutdown to prevent potential damage or data corruption.

The MCP102T-315E/LB comes in a 3-pin SOT-23 package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance, as it offers a tight tolerance of ±1.5% for the threshold voltage, ensuring accurate monitoring even in the most demanding scenarios.

Key features of the MCP102T-315E/LB include:

  • Voltage Threshold: Preset 3.15V for precise monitoring of 3.3V power supplies.
  • Output Type: Active-low /RESET signal which ensures compatibility with most microcontroller and digital system interfaces.
  • Reset Delay Time: Built-in delay to avoid false triggering due to transient conditions, improving system stability.
  • Supply Voltage Range: Operates over a wide voltage range, accommodating various application requirements.
  • Low Power Consumption: Designed for energy-efficient operation, which is crucial for battery-powered devices.
  • Operating Temperature: Suitable for industrial applications with an operating temperature range of -40°C to +85°C.
  • Package: Available in a small SOT-23 package that is ideal for PCBs with limited space.

The MCP102T-315E/LB is a versatile voltage supervisor that is well-suited for a wide array of applications, including computers, embedded systems, portable electronics, and any other system that requires reliable voltage monitoring to safeguard against power supply anomalies. Its ease of integration and robust feature set make it an excellent choice for designers looking to enhance the resilience and stability of their electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess