EN
  • EN
  • DE

MCP101T-270I/TT

Part No MCP101T-270I/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR ACTIVE HI SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.625V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 058280-MCP101T-270I/TT
Ultra Librarian 3D Model Ultra Librarian MCP101T-270I/TT CAD Model

Description

Microchip Technology MCP101T-270I/TT Microcontroller Supervisory Circuit

The Microchip Technology MCP101T-270I/TT is a highly reliable supervisory circuit designed for monitoring the power supply and microcontroller health within an electronic system. This compact, power-saving device is an essential component for enhancing the stability and performance of microcontroller-based applications.

The MCP101T-270I/TT operates over a wide voltage range and provides a precision voltage monitoring solution. It is specifically designed to maintain system integrity by monitoring the power supply voltage levels and asserting a reset signal to the connected microcontroller when necessary. This ensures that the system initializes in a known state after experiencing power-on, brown-out, or power failure conditions.

Key Features:

  • Voltage Threshold: The device has a preset threshold voltage of 2.7V, suitable for monitoring 3V systems.
  • Temperature Range: It is operational over the industrial temperature range of -40°C to +85°C, making it robust for challenging environmental conditions.
  • Reset Delay Time: It features a built-in delay time of 350 ms (minimum), providing enough time for the power supply to stabilize before allowing the microcontroller to resume operation.
  • Output Type: The MCP101T-270I/TT offers an active-low, open-drain reset output, which can interface directly with the reset pin of most microcontrollers.
  • Supply Voltage Range: It supports a supply voltage range from 1.0V to 5.5V, accommodating various system designs and power sources.
  • Low Power Consumption: With its low supply current draw of 1 µA (typical), it minimizes the power burden on battery-operated systems.
  • Package: The component is available in a 3-pin SOT-23 package, which is well-suited for space-constrained applications.

The MCP101T-270I/TT is a reliable solution for system designers looking to improve the reliability and performance of their applications. By providing an accurate and stable supervisory function, this Microchip device helps to prevent system failures and data corruption that can occur due to unpredictable power supply conditions. Its ease of integration and low power consumption make it an excellent choice for portable devices, consumer electronics, automotive systems, and many other applications that require a robust power management solution.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess