EN
  • EN
  • DE

MCP100-270DI/TO

Part No MCP100-270DI/TO
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Supervisor Push-Pull, Totem Pole Channel TO-92-3
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name MCP100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP100-270DI/TOR, MCP100270DITO, MCP100-270DI/TO-NDR, MCP100-270DI/TOR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926575-MCP100-270DI/TO
Ultra Librarian 3D Model Ultra Librarian MCP100-270DI/TO CAD Model

Description

Microchip Technology MCP100-270DI/TO

The MCP100-270DI/TO is a highly reliable voltage supervisory device designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This compact and efficient component is an essential tool for managing system power and ensuring stable operation in a variety of electronic applications.

Key Features:

  • Voltage Monitoring: The device is engineered to monitor voltage levels and assert a reset when the monitored voltage drops below the factory programmed threshold of 2.7V. This feature is crucial for preventing system instability and data corruption during power fluctuations.
  • Reset Timeout: After the voltage returns to an acceptable level, the MCP100-270DI/TO maintains the reset signal for a minimum of 350 ms (typical), ensuring the system has sufficient time to stabilize before resuming operation.
  • Low Power Consumption: With its low operating current, this supervisory circuit is an ideal choice for power-sensitive applications, contributing to extended battery life and reduced power costs.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, making it suitable for a wide array of environments and applications.
  • Package: Housed in a TO-92 package, the MCP100-270DI/TO offers a through-hole mounting option that is both durable and easy to handle during the manufacturing process.

Applications:

The MCP100-270DI/TO is versatile and can be used in various applications, including:

  • Microcontroller systems
  • Computers and communication devices
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Industrial control systems

With its precision voltage monitoring and robust design, the MCP100-270DI/TO is an essential component for ensuring the reliability and stability of electronic systems. Its integration into your product can safeguard against unexpected power dips, providing peace of mind and enhancing the overall user experience.

For more information on integrating the MCP100-270DI/TO into your designs, consult the comprehensive datasheets and technical support resources provided by Microchip Technology.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6724 $60.5160
210+ $0.5519 $115.8990
325+ $0.5345 $173.7125
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4484 $347.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess