Products specifications Report Issue?

Win Source Part Number 1077970-MC867X4-002W
Categories Oscillators
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC867X4-002W CAD Model

Description

The MC867X4-002W is a cutting-edge integrated circuit from Microchip Technology, renowned for its high performance and reliability in a wide range of applications. This versatile component is designed to meet the rigorous demands of modern electronic devices, providing a robust solution for your circuit needs.

Key Features

  • High Precision: The MC867X4-002W offers precise control and processing capabilities, making it ideal for sensitive applications where accuracy is paramount.
  • Low Power Consumption: With energy efficiency in mind, this IC minimizes power usage, making it suitable for battery-powered devices or energy-saving applications.
  • Durability: Built to withstand harsh environments, the MC867X4-002W operates reliably under a wide range of temperatures and conditions.
  • Integration: The component integrates seamlessly with other Microchip products, providing a comprehensive solution when used in conjunction with other devices from the same manufacturer.

Applications

The MC867X4-002W is highly versatile and can be utilized in various applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Internet of Things (IoT) gadgets
  • Consumer electronics

Technical Specifications

Parameter Value Supply Voltage Specified by datasheet Operating Temperature Specified by datasheet Packaging Industry-standard packaging Quality Grade Automotive, Industrial, or Commercial

Ordering Information

To purchase the MC867X4-002W or obtain more information about pricing and availability, please contact Microchip Technology or an authorized distributor. Ensure to reference the part number MC867X4-002W when placing an order or making an inquiry.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CA 44.7360M-TCHSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 44.7360M-TCHSA0
Seiko Epson Corporation
SG-8101CG 27.1450M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 27.1450M-TBGPA0
Seiko Epson Corporation
SG-8101CG 50.3100M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 50.3100M-TBGPA0
Seiko Epson Corporation
SG-8101CE 50.1633M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 50.1633M-TBGPA0
Seiko Epson Corporation
SG-8101CG 47.3940M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 47.3940M-TCHPA0
Seiko Epson Corporation
SG-8101CE 18.5500M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 18.5500M-TBGPA0
Seiko Epson Corporation
SG-8101CE 10.779375M-TCHPA0: OSC
Need more? Email Us
ECAD model for SG-8101CE 10.779375M-TCHPA0
Seiko Epson Corporation
XTAL OSC XO 54.0000MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 54.0000M-TJHPA0
Seiko Epson Corporation
SG-8101CE 0.8192M-TCHPA0: OSC MH
Need more? Email Us
ECAD model for SG-8101CE 0.8192M-TCHPA0

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention