EN
  • EN
  • DE

MBR60150PTE3/TU

Part No MBR60150PTE3/TU
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60A 150V TO-247AD / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series *
Package Tube
Product Status Active
Base Product Number MBR60150
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 488449-MBR60150PTE3/TU
Ultra Librarian 3D Model Ultra Librarian MBR60150PTE3/TU CAD Model

Description

The MBR60150PTE3/TU is a robust and high-performance Schottky barrier rectifier designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This rectifier is engineered to cater to a wide range of applications, particularly those requiring efficient power management and high reliability.

Key Features:

  • High Forward Surge Capability: This device is capable of handling high surge currents, making it suitable for applications that experience occasional surges or spikes in current.
  • Low Power Loss: The MBR60150PTE3/TU boasts a low forward voltage drop, which translates to reduced power loss during operation and increased efficiency for the overall system.
  • High Frequency Operation: With its fast switching capability, this rectifier is ideal for high-frequency applications, allowing for better performance in power conversion processes.
  • High-Temperature Operation: The device is designed to operate at high temperatures, ensuring reliability and stability in challenging thermal environments.
  • TO-247 Package: Encased in a TO-247 package, the MBR60150PTE3/TU is designed for optimal thermal performance and ease of mounting on a heat sink or PCB.

Applications:

The MBR60150PTE3/TU is versatile and can be used in various applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power management in consumer and industrial electronics

Product Specifications:

Parameter Value Peak Repetitive Reverse Voltage 150V Average Rectified Forward Current 60A Max Surge Current 600A Operating Junction Temperature -55°C to +150°C

The MBR60150PTE3/TU from Microchip Technology is a testament to the company's commitment to providing high-quality, reliable components for advanced electronic systems. With its superior performance characteristics, this Schottky barrier rectifier is an excellent choice for designers looking to enhance the efficiency and durability of their power management solutions.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess