EN
  • EN
  • DE

MAX9452EHJ

Part No MAX9452EHJ
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC CLOCK GENERATOR 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 3G, Ethernet, SONET/SDH Clock Generator IC 160MHz 1 Output 32-TQFP-EP (5x5)
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-TQFP Exposed Pad
Case / Package 32-TQFP-EP (5x5)
Family Name MAX9452
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 360
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925745-MAX9452EHJ
Ultra Librarian 3D Model Ultra Librarian MAX9452EHJ CAD Model

Description

Microchip Technology's MAX9452EHJ Overview

The MAX9452EHJ is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the complex needs of modern electronic systems. This precision device is a testament to Microchip's commitment to providing high-quality, reliable components for a wide range of applications.

Key Features

  • High Performance: The MAX9452EHJ is built for optimal performance, ensuring that electronic systems operate efficiently and effectively.
  • Low Power Consumption: Energy efficiency is at the heart of this IC, making it an ideal choice for battery-powered devices or applications where power conservation is critical.
  • Advanced Technology: Utilizing cutting-edge technology, the MAX9452EHJ offers enhanced functionality that supports the requirements of both current and future electronic designs.
  • Robust Design: The device is engineered to withstand harsh conditions, ensuring reliability and longevity in a variety of environments.

Applications

The versatility of the MAX9452EHJ allows it to be used in a multitude of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Communication Infrastructure
  • Medical Devices
  • Consumer Electronics

Technical Specifications

With precise technical specifications, the MAX9452EHJ meets the stringent requirements of complex electronic circuits:

Package Type:
Compact and robust packaging suitable for various mounting techniques.
Temperature Range:
Designed to operate over a wide temperature range, ensuring stability and performance under extreme conditions.
Quality and Reliability:
Microchip Technology's commitment to quality means that the MAX9452EHJ is manufactured to the highest standards, ensuring dependable operation over its lifetime.

Support and Resources

Microchip Technology provides extensive support and resources to help integrate the MAX9452EHJ into your projects:

  • Comprehensive datasheets and technical documentation
  • Application notes with design and implementation guidelines
  • Customer support and community forums for troubleshooting and advice
  • Development kits and tools to expedite the design process

Whether you're designing a sophisticated industrial system or an innovative consumer product, the MAX9452EHJ from Microchip Technology offers the performance, reliability, and quality that your project demands.

You May Also Be Interested in

Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC / PCI Express (PCIe) Zero Delay Buffer, Fanout Buffer (Distribution) IC 200MHz 1 Output 32-VFQFPN (5x5)
Lowest to $39.1695
Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Renesas Electronics America
IC CLOCK / IC Output
Lowest to $65.2829
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Lowest to $41.7791

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.5399 $70.5399
2+ $57.8789 $115.7578
4+ $56.0702 $224.2808
5+ $54.2614 $271.3070
6+ $52.4527 $314.7162
8+ $47.0265 $376.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess