EN
  • EN
  • DE

ST7FOXK1B6

Part No ST7FOXK1B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 32SDIP / MCU 8-bit ST7 CISC 4KB Flash 5V 32-Pin PDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tube
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I²C
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-SDIP (0.400", 10.16mm)
Win Source Part Number 795568-ST7FOXK1B6
Popularity Medium
Supply and Demand Status Limited
Family Name ST7FOXK1
Introduction Date March 07, 2003
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST7FOXK1B6 CAD Model

Description

The ST7FOXK1B6 is a robust and versatile microcontroller from STMicroelectronics, designed to offer a perfect blend of performance and power efficiency for a wide range of applications. This microcontroller is part of the ST7 family, which is renowned for its high integration, real-time capabilities, and cost-effectiveness, making it suitable for both industrial and consumer product use.

Key Features

  • Core: The ST7FOXK1B6 is built around an industry-standard 8-bit core, operating at a maximum frequency of 16 MHz. Its architecture is optimized for low power consumption and high-speed processing.
  • Memory: It comes with 8 Kbytes of Flash program memory, which is highly reliable and offers up to 10,000 write/erase cycles. Additionally, the microcontroller includes 256 bytes of RAM and 128 bytes of EEPROM for data storage.
  • I/O Ports: This microcontroller features 20 I/O pins that provide flexibility for interfacing with external devices. These I/O lines are highly configurable and support various functions, including timers, counters, and interrupt capabilities.
  • Peripherals: The ST7FOXK1B6 includes a range of integrated peripherals such as an 8-bit timer, watchdog timer, and an SPI interface for serial communication. These built-in features enable the development of complex applications without the need for additional components.
  • Power Management: With multiple low-power modes including Halt and Active-Halt, the ST7FOXK1B6 ensures efficient power management, which is critical for battery-operated devices.
  • Analog Features: The microcontroller is equipped with an 8-channel, 10-bit analog-to-digital converter (ADC), allowing it to process analog signals and interface with sensors directly.
  • Temperature Range: The device operates over an extended temperature range from -40°C to +85°C, making it suitable for harsh environmental conditions.
  • Package: The ST7FOXK1B6 is available in a 32-pin LQFP package, providing a compact footprint for space-constrained applications.

Applications

The ST7FOXK1B6 microcontroller is ideal for a variety of applications, including but not limited to automotive systems, home appliances, alarm systems, power tools, and battery management systems. Its rich set of features and peripherals supports the development of sophisticated and reliable products in a cost-effective manner.

For developers and engineers looking for a microcontroller that balances power, performance, and peripheral integration, the ST7FOXK1B6 from STMicroelectronics presents itself as a compelling option.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess