EN
  • EN
  • DE

MA15KP120AE3

Part No MA15KP120AE3
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 120VWM 193VC DO204AR / 193V Clamp 78A Ipp Tvs Diode Through Hole DO-204AR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 120V
Voltage - Breakdown (Min) 133V
Voltage - Clamping (Max) @ Ipp 193V
Current - Peak Pulse (10/1000µs) 78A
Power - Peak Pulse 15000W (15kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AR, Axial
Supplier Device Package DO-204AR
Base Product Number 15KP120
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1086-3744,1086-3744-MIL
Standard Package 1
Win Source Part Number 1139377-MA15KP120AE3
Ultra Librarian 3D Model Ultra Librarian MA15KP120AE3 CAD Model

Description

The MA15KP120AE3, manufactured by Microchip Technology, is a high-quality Transient Voltage Suppressor (TVS) diode designed to protect electronic circuits from voltage spikes and surges. This robust component is engineered to clamp transient voltages and shunt excess current away from sensitive components, thus ensuring the reliability and longevity of electronic systems.

Key Features:

  • Transient Protection: The MA15KP120AE3 is capable of handling transient overvoltage events with its 15000W peak pulse power dissipation, providing a strong shield against electrical transients.
  • Breakdown Voltage: Its standoff voltage is rated at 120V, which makes it suitable for a variety of applications where this level of protection is required.
  • Unidirectional Configuration: The device is unidirectional, offering targeted protection for specific polarity sensitive applications.
  • Low Leakage Current: It has a low leakage current, minimizing the impact on the overall power consumption of the system it protects.
  • High Surge Capability: The diode can withstand high surge events, making it an ideal choice for environments where electrical surges are common.
  • Robust Construction: The MA15KP120AE3 is built to withstand harsh conditions, providing reliable performance over a wide temperature range.

Applications:

The MA15KP120AE3 is versatile and can be used in a variety of applications, including:

  • Power Supply Units (PSUs)
  • Industrial Systems
  • Telecommunication Equipment
  • Consumer Electronics
  • Automotive Electronics
  • Medical Devices

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality and reliability, and the MA15KP120AE3 is no exception. It is manufactured to meet stringent industry standards, ensuring that it performs to the highest levels even in the most demanding situations. With its robust design and superior protection capabilities, the MA15KP120AE3 is an excellent choice for safeguarding electronic components against voltage transients.

You May Also Be Interested in

Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess