EN
  • EN
  • DE

M2GL060T-1FG484I

Part No M2GL060T-1FG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 267 I/O 484FBGA / IGLOO2 Field Programmable Gate Array (FPGA) IC 267 1869824 56520 484-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO2
Package Tray
Number of Logic Elements/Cells 56520
Total RAM Bits 1869824
Number of I/O 267
Voltage - Supply 1.14V ~ 2.625V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Base Product Number M2GL060
Standard Package 60
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2
HTSUS 8542.39.0001
Win Source Part Number 1337608-M2GL060T-1FG484I
Ultra Librarian 3D Model Ultra Librarian M2GL060T-1FG484I CAD Model

Description

Introducing the M2GL060T-1FG484I from Microchip Technology

The M2GL060T-1FG484I is a state-of-the-art field-programmable gate array (FPGA) product from Microchip Technology, a leader in the semiconductor industry. This powerful and versatile component is designed to meet the needs of a wide range of applications, from industrial control systems to complex communication devices.

Key Features

  • High Capacity: The device boasts a large number of logic elements, enabling it to handle complex algorithms and processes.
  • Low Power Consumption: With an emphasis on power efficiency, this FPGA is ideal for applications where power consumption is a critical factor.
  • High Performance: The M2GL060T-1FG484I offers high-speed DSP blocks, memory structures, and user I/Os to ensure maximum performance for demanding applications.
  • Security: Security features are embedded to protect intellectual property and secure data, making it suitable for sensitive applications.
  • Programmability: Users can program the FPGA to meet their specific application requirements, offering a high degree of flexibility and customization.

Package and I/O Options

The M2GL060T-1FG484I is available in a 484-pin FinePitch BGA package, providing a compact form factor suitable for space-constrained applications. The device also offers a rich set of I/O options to interface with a variety of peripherals and other components.

Applications

With its robust feature set, the M2GL060T-1FG484I is an excellent choice for a multitude of applications, including but not limited to:

  • Industrial Automation
  • Telecommunications
  • Automotive Systems
  • Consumer Electronics
  • Medical Devices
  • Defense and Aerospace

Support and Resources

Microchip Technology provides extensive support and resources for the M2GL060T-1FG484I, including technical documentation, development tools, and software libraries. Customers can access a wealth of information to facilitate the integration of this FPGA into their projects, ensuring a smooth development process and successful deployment.

Whether you're designing cutting-edge technology or upgrading existing systems, the M2GL060T-1FG484I from Microchip Technology offers the performance, flexibility, and reliability to drive your innovations forward.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess