EN
  • EN
  • DE

BCM43602KML1G

Part No BCM43602KML1G
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818944-BCM43602KML1G
Ultra Librarian 3D Model Ultra Librarian BCM43602KML1G CAD Model

Description

The BCM43602KML1G is a highly integrated 802.11ac Wi-Fi System-on-Chip (SoC) from Broadcom. It is designed for use in routers, access points, and client devices, providing high-performance wireless connectivity in the 2.4 GHz and 5 GHz bands.

Applications:

  • Wireless routers
  • Access points
  • Client devices (laptops, desktops, tablets)
  • Network extenders
  • Smart TVs

Features:

  • Supports 802.11ac standard
  • 2x2 Multiple-Input Multiple-Output (MIMO) architecture
  • Dual-band operation (2.4 GHz and 5 GHz)
  • Data rates up to 867 Mbps
  • Integrated power amplifiers and low-noise amplifiers (LNAs)
  • Advanced security features, including WPA2 and AES encryption

Benefits:

  • Provides high-speed wireless connectivity
  • Extends wireless range and coverage
  • Improves network performance with MIMO technology
  • Supports multiple devices simultaneously
  • Offers robust security for wireless communication

Additional Details:

The BCM43602KML1G complies with the 802.11ac standard, offering data rates up to 867 Mbps. It utilizes a 2x2 MIMO architecture, which improves wireless performance by using multiple antennas to transmit and receive data. The dual-band operation allows the chip to operate in both the 2.4 GHz and 5 GHz bands, providing flexibility and reducing interference. The integrated power amplifiers and LNAs improve signal strength and sensitivity, extending the wireless range and coverage. The advanced security features, including WPA2 and AES encryption, ensure secure wireless communication. The BCM43602KML1G also supports beamforming, which focuses the wireless signal towards the receiving device, further improving performance. It features advanced power management capabilities to minimize energy consumption. It is designed to be compatible with a wide range of host processors and operating systems.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Comet America, LP
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3680 $73.4720
8+ $15.0716 $120.5728
12+ $14.6004 $175.2048
17+ $14.1291 $240.1947
22+ $13.6590 $300.4980
29+ $12.2453 $355.1137
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess