EN
  • EN
  • DE

M2GL025-VFG256

Part No M2GL025-VFG256
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 138 I/O 256FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features series Field Programmable Gate Array (FPGA) IC 138 1130496 27696 256-LFBGA
Manufacturer Microchip Technology
Series IGLOO2
Package Tray
Number of I/O 138
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 256-LFBGA
Case / Package 256-FPBGA (14x14)
Family Name M2GL025
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2
HTSUS 8542.39.0001
Other Part Number 1100-1327, M2GL025-VFG256-ND
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880605-M2GL025-VFG256
Ultra Librarian 3D Model Ultra Librarian M2GL025-VFG256 CAD Model

Description

Microchip Technology M2GL025-VFG256

The M2GL025-VFG256 from Microchip Technology is a high-performance, low-power Field Programmable Gate Array (FPGA) that is part of the IGLOO2 family. Designed for advanced system applications, this device offers a versatile solution for a wide range of electronic designs, from simple logic control to complex digital systems. With its rich set of features, the M2GL025-VFG256 is ideal for applications in communication, industrial, medical, defense, and automotive sectors.

This FPGA comes in a 256-pin VFG (Fine Pitch Grid Array) package, providing a compact footprint for space-constrained applications. It boasts 25K logic elements, which include a mix of 4-input Look-Up Tables (LUTs) and flip-flops that allow designers to implement complex logic functions efficiently. The M2GL025-VFG256 also includes 240 Kbits of embedded non-volatile memory and 66 18x18 multipliers for DSP applications, making it highly suitable for tasks requiring high-speed data processing and secure data storage.

One of the standout features of the M2GL025-VFG256 is its high level of security. The device is equipped with a secure boot feature and advanced cryptographic accelerators, including AES, SHA, and a Random Number Generator (RNG). These security features ensure that sensitive data remains protected, and the system boots from a trusted source, which is crucial for applications that demand high security and reliability.

The IGLOO2 family also offers high-performance I/O capabilities, and the M2GL025-VFG256 is no exception. It supports a wide range of I/O standards, including LVDS, PCI Express, and Gigabit Ethernet, providing the flexibility to interface with various external devices. Additionally, the device supports in-system programming and reconfiguration, allowing for updates and modifications to be made post-deployment, which is essential for future-proofing products and systems.

In summary, the M2GL025-VFG256 from Microchip Technology is a versatile and secure FPGA that provides a robust platform for designers looking to create sophisticated and reliable systems. With its advanced features and compact size, it is an excellent choice for a multitude of applications that require flexibility, high performance, and top-notch security.

You May Also Be Interested in

Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $167.8322 $167.8322
2+ $162.2378 $324.4756
3+ $145.4546 $436.3638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 689 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess