EN
  • EN
  • DE

M2GL025-FGG484

Part No M2GL025-FGG484
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 267 I/O 484FBGA / IGLOO2 Field Programmable Gate Array (FPGA) IC 267 1130496 27696 484-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO2
Package Tray
Product Status Active
Number of Logic Elements/Cells 27696
Total RAM Bits 1130496
Number of I/O 267
Voltage - Supply 1.14V ~ 2.625V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Base Product Number M2GL025
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1354534-M2GL025-FGG484
Ultra Librarian 3D Model Ultra Librarian M2GL025-FGG484 CAD Model

Description

Product Overview: M2GL025-FGG484 by Microchip Technology

The M2GL025-FGG484 is a sophisticated FPGA (Field-Programmable Gate Array) product from the renowned manufacturer Microchip Technology. This device is part of the IGLOO2 FPGA family, which is known for its high performance, low power consumption, and advanced security features. The M2GL025-FGG484 is designed to cater to a wide range of applications, including but not limited to industrial, automotive, communication, and defense sectors.

At the heart of this FPGA is a fabric built for efficiency and flexibility, enabling designers to implement complex logic circuits and systems within a single chip. The device boasts 25K logic elements (LEs), which can be used to create custom hardware accelerators, interface controllers, or any other logic function required by the application. It also features 840 Kbits of embedded non-volatile memory, which can be used for code storage or data buffering, eliminating the need for external memory components in many cases.

One of the standout features of the M2GL025-FGG484 is its security capabilities. Microchip Technology has integrated advanced security features into the IGLOO2 family to protect intellectual property and ensure secure data communications. These features include a secure boot process, bitstream encryption, and tamper detection mechanisms, making the device an excellent choice for applications where security is paramount.

The device comes in a Fine Pitch Grid Array (FGG) package with 484 pins, providing ample I/O options for interfacing with other components in a system. The M2GL025-FGG484 operates over a wide temperature range, making it suitable for deployment in harsh environments. Additionally, it is supported by Microchip's comprehensive design tools, which simplify the development process and reduce time to market.

In summary, the M2GL025-FGG484 FPGA from Microchip Technology is a versatile and secure solution for designers looking to create high-performance, reliable, and secure systems. With its rich set of features and support for a broad spectrum of applications, it stands out as a top choice for FPGA-based designs.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.4319 $64.4319
3+ $52.8673 $158.6019
4+ $51.2152 $204.8608
5+ $49.5631 $247.8155
7+ $47.9110 $335.3770
9+ $42.9547 $386.5923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess