EN
  • EN
  • DE

M2GL005-TQG144

Part No M2GL005-TQG144
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 84 I/O 144TQFP / IGLOO2 Field Programmable Gate Array (FPGA) IC 84 719872 6060 144-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO2
Package Tray
Product Status Active
Number of Logic Elements/Cells 6060
Total RAM Bits 719872
Number of I/O 84
Voltage - Supply 1.14V ~ 2.625V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 144-LQFP
Supplier Device Package 144-TQFP (20x20)
Base Product Number M2GL005
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353219-M2GL005-TQG144
Ultra Librarian 3D Model Ultra Librarian M2GL005-TQG144 CAD Model

Description

Microchip Technology's M2GL005-TQG144 FPGA

The M2GL005-TQG144 is a cutting-edge field-programmable gate array (FPGA) from the renowned manufacturer, Microchip Technology. This device is part of Microchip's IGLOO2 FPGA family, which is designed to deliver high performance with low power consumption, making it an excellent choice for a wide range of applications, including industrial, automotive, communication, and defense sectors.

The M2GL005-TQG144 FPGA features a 144-pin thin quad flat pack (TQFP) package, which offers a compact footprint while still providing ample I/O capabilities for complex designs. This FPGA is built on a 28nm low power flash process, which not only ensures low static power consumption but also provides a high level of reliability and security due to its inherently secure non-volatile memory technology.

One of the key advantages of the M2GL005-TQG144 is its robust security features. It includes advanced security capabilities such as secure boot, secure key storage, and an integrated physically unclonable function (PUF) for hardware root-of-trust. These features make the device particularly suitable for applications where data protection and system integrity are paramount.

The device boasts a rich set of features including high-performance memory subsystems, programmable logic modules, and high-speed serial communication blocks. The FPGA is equipped with DSP (Digital Signal Processing) blocks that are optimized for high-speed signal processing tasks, making it ideal for applications such as image processing, data analytics, and advanced control systems.

For designers and engineers, the M2GL005-TQG144 is supported by Microchip's comprehensive Libero SoC Design Suite, which provides an easy-to-use development environment with advanced tools for design, simulation, and debugging. This software suite streamlines the design process, helping to reduce development time and accelerate time-to-market.

Overall, the M2GL005-TQG144 FPGA from Microchip Technology is a versatile and powerful solution for a multitude of applications that require high performance, low power, and robust security features. Its combination of advanced technology, compact packaging, and comprehensive support tools make it an excellent choice for any project requiring a high-quality, reliable FPGA.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3051 $61.5255
12+ $10.0965 $121.1580
18+ $9.7812 $176.0616
25+ $9.4656 $236.6400
32+ $9.1501 $292.8032
43+ $8.2035 $352.7505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess