EN
  • EN
  • DE

M1A3PE3000L-FGG896I

Part No M1A3PE3000L-FGG896I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 620 I/O 896FBGA / series Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3L
Package Tray
Total RAM Bits 516096
Number of I/O 620
Number of Gates 3000000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 896-BGA
Supplier Device Package 896-FBGA (31x31)
Base Product Number M1A3PE3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Standard Package 27
Win Source Part Number 1016560-M1A3PE3000L-FGG896I
Ultra Librarian 3D Model Ultra Librarian M1A3PE3000L-FGG896I CAD Model

Description

The M1A3PE3000L-FGG896I is a high-performance, field-programmable gate array (FPGA) from Microchip Technology, designed to deliver exceptional computational power and flexibility for a wide array of applications. This advanced FPGA is part of the ProASIC3 series, which is renowned for its low power consumption, security features, and high reliability.

Key Features:

  • Device Family: The M1A3PE3000L-FGG896I belongs to the ProASIC3 family, which is well-suited for critical applications where low power and high security are paramount.
  • Logic Elements: This FPGA is equipped with a large number of logic elements, allowing designers to implement complex logic functions and designs efficiently.
  • I/O Count: It offers a substantial number of input/output pins, providing excellent interfacing capabilities with other components in a system.
  • Package: The device comes in an FGG896 package, which is a fine-pitch grid array package that offers a compact footprint and good thermal performance.
  • Speed Grade: The '-I' suffix indicates that this particular model is rated for industrial temperature ranges, making it suitable for use in harsh environments.
  • Security: ProASIC3 devices, including the M1A3PE3000L-FGG896I, feature advanced security options, such as AES encryption and a unique Device ID, to protect intellectual property and prevent unauthorized device cloning.
  • Flash Technology: Utilizing non-volatile flash technology, this FPGA maintains its configuration without the need for external memory, ensuring quick start-up times and reducing system complexity.
  • Power Efficiency: The low power consumption of the ProASIC3 series is ideal for power-sensitive applications, extending battery life and reducing thermal challenges.

Applications:

The versatility of the M1A3PE3000L-FGG896I makes it an excellent choice for a variety of applications, including but not limited to industrial control systems, automotive electronics, medical devices, defense and aerospace systems, and communication infrastructure.

Conclusion:

With its robust feature set, the M1A3PE3000L-FGG896I from Microchip Technology is an FPGA that offers the perfect blend of performance, security, and power efficiency for designers looking to push the boundaries of what's possible in their embedded systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess