EN
  • EN
  • DE

M1A3P250-PQG208I

Part No M1A3P250-PQG208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 151 I/O 208QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000105-M1A3P250-PQG208I
Package Tray
Product Status Active
Total RAM Bits 36864
Number of I/O 151
Number of Gates 250000
Voltage - Supply 1.425V ~ 1.575V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 100°C (TJ)
Grade -
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Packaging Tray
Operating Temperature Range -40°C ~ 100°C (TJ)
Ultra Librarian 3D Model Ultra Librarian M1A3P250-PQG208I CAD Model

Description

The M1A3P250-PQG208I is a highly versatile and reliable integrated circuit produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular product is part of Microchip's ProASIC3 series, which are low-power, high-performance field-programmable gate arrays (FPGAs) designed to meet the needs of a wide range of embedded systems applications.

Key Features:

  • Device Type: FPGA - Field Programmable Gate Array
  • Series: ProASIC3
  • Total RAM Bits: 55296
  • Number of Logic Elements/Cells: 250000
  • Number of I/O: 157
  • Package / Case: 208-BFQFP
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Supply Voltage: 1.5V, 1.8V, 2.5V, 3.3V

The M1A3P250-PQG208I is designed for optimal power efficiency, which is critical for battery-operated and portable devices. It supports multiple core and I/O voltages, allowing for a flexible power management system that can be tailored to the specific needs of the application.

This FPGA is capable of implementing complex logic circuits and provides a substantial number of logic elements and RAM bits, making it an excellent choice for applications requiring high-density logic integration. With its robust number of I/O pins, the M1A3P250-PQG208I can interface with a wide variety of peripherals and other integrated circuits, making it an ideal solution for system integration and development.

The device comes in a thermally efficient 208-pin Quad Flat Package (QFP), which is suitable for surface mount technology (SMT). The wide operating temperature range ensures reliable operation in extreme environmental conditions, which is essential for industrial and automotive applications.

Overall, the M1A3P250-PQG208I by Microchip Technology is a powerful and flexible FPGA solution that can be used to create highly customized digital logic designs in a variety of application fields, including telecommunications, automotive, consumer electronics, and industrial control systems.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess