EN
  • EN
  • DE

LX8117A-33CST-TR

Part No LX8117A-33CST-TR
Manufacturer Microchip Technology
Catalog OEM Parts (J - L)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073182-LX8117A-33CST-TR
Categories OEM Parts(J-L)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LX8117A-33CST-TR CAD Model

Description

Microchip Technology's LX8117A-33CST-TR Voltage Regulator

The LX8117A-33CST-TR is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage with impressive accuracy and stability. This voltage regulator is an ideal choice for a wide range of applications, including consumer electronics, industrial control systems, and automotive electronics, where reliable voltage regulation is crucial for the performance and longevity of electronic circuits.

Key Features:

  • Fixed Output Voltage: The device provides a fixed output voltage of 3.3V, which is common in digital circuits, making it a versatile component for various applications.
  • High Accuracy: With its precise voltage regulation, the LX8117A-33CST-TR ensures that the components in your system receive a stable voltage supply, minimizing the risk of malfunction due to voltage fluctuations.
  • Low Dropout: The low dropout feature enables the regulator to continue providing a stable output voltage even when the input voltage is very close to the output voltage, enhancing the efficiency of the system.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, thereby ensuring long-term reliability and safety in operation.
  • Current Limiting: A current limiting feature is incorporated to prevent damage from overcurrent conditions, adding an extra layer of protection for sensitive electronic components.
  • Surface-Mount Package: The LX8117A-33CST-TR comes in a surface-mount package, specifically the TO-261 variant, which is suitable for automated assembly processes and helps in saving valuable board space.

Applications:

The versatility and robustness of the LX8117A-33CST-TR make it suitable for a broad range of applications, including but not limited to:

  • Power supplies for microcontrollers and digital logic
  • Battery-powered devices
  • Portable electronics
  • Automotive electronics
  • Industrial control systems

With its combination of features, the LX8117A-33CST-TR by Microchip Technology is an excellent choice for designers looking to ensure a stable and reliable power supply in their electronic systems, all while maintaining efficiency and safeguarding against potential damage due to abnormal operating conditions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess