EN
  • EN
  • DE

LX8117-05CSTT&R

Part No LX8117-05CSTT&R
Manufacturer Microchip Technology
Catalog OEM Parts (J - L)
Description Low Drop Out Rgltr-positvie Fi
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-223
Number of Pins 4
Output Voltage 5 V
RoHS Compliant
Win Source Part Number 961426-LX8117-05CSTT&R
Categories OEM Parts(J-L)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LX8117-05CSTT&R CAD Model

Description

Introducing the LX8117-05CSTT&R from Microchip Technology

The LX8117-05CSTT&R is a precision-engineered component from the renowned Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of modern electronic applications, offering reliability and high performance in a compact package.

Key Features

  • Low Dropout Voltage: The LX8117-05CSTT&R offers a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-operated devices.
  • High Output Current: Capable of delivering a high output current, this component is well-suited for applications that require significant power without compromising on stability or efficiency.
  • Adjustable Output: With its adjustable output feature, users can tailor the voltage levels to meet the specific requirements of their application, providing flexibility and precision.
  • Thermal Protection: The device includes built-in thermal protection, safeguarding it against overheating and potential damage, thus ensuring a longer operational life.
  • Overcurrent Protection: Overcurrent protection is integrated into the LX8117-05CSTT&R, offering additional security against excessive current that could otherwise harm the device or the end application.

Applications

The LX8117-05CSTT&R is versatile and can be used across a wide range of applications. It is particularly useful in:

  • Portable Electronics
  • Wireless Communication Devices
  • Computer Peripherals
  • Power Management Circuits

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the LX8117-05CSTT&R is no exception. Each component is rigorously tested to meet high standards of performance and reliability. Customers can trust in the durable construction and consistent operation of this product.

Conclusion

Whether you're developing a new project or upgrading an existing system, the LX8117-05CSTT&R from Microchip Technology offers the performance, flexibility, and security you need. Its advanced features and reliable operation make it a valuable addition to any electronic application seeking efficient power management solutions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess