EN
  • EN
  • DE

MTC600-48RR16S9J

Part No MTC600-48RR16S9J
Manufacturer Artesyn Embedded Technologies
Catalog External/Internal (Off - Board) DC DC Converters
Description MODULE POWER 600W 48VIN 16CH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - External/Internal (Off-Board)
Manufacturer Artesyn Embedded Technologies
Packaging Bulk
Status Obsolete(EOL)
Type Isolated
Minimum Input Voltage -39.5V
Maximum Input Voltage -72V
Number of Outputs 2
Nominal Output Voltage 1 12.95V
Nominal Output Voltage 2 3.3V
Current - Output (Max) 7.6A, 250mA
Power (Watts) 600W
Applications ITE (Commercial)
Temperature Range - Operating -5°C to 45°C
Mounting Rack Mount
Dimension 7.37" L x 2.34" W x 2.89" H (187.2mm x 59.4mm x 73.4mm)
Approvals CSA, cUL, UL, VDE
Win Source Part Number 047901-TC6004
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTC600-48RR16S9J CAD Model

Description

The MTC600-48RR16S9J is a DC-DC converter manufactured by Artesyn Embedded Technologies. It's designed to provide a regulated DC output voltage from a DC input source. This particular model is likely part of the Artesyn Micro telecom series or similar, commonly used in telecom and networking equipment.

Applications

  • Telecommunications Equipment: Powering various components within telecom infrastructure.
  • Networking Equipment: Supplying power to routers, switches, and other network devices.
  • Data Centers: Providing power to server and storage systems.
  • Industrial Automation: Powering control systems and other industrial equipment.
  • Distributed Power Architectures: Used as a point-of-load (POL) converter in distributed power systems.

Features

  • High Efficiency: Minimizes power loss and heat generation, improving overall system efficiency.
  • Wide Input Voltage Range: Accommodates a variety of DC input voltages.
  • Regulated Output Voltage: Provides a stable and accurate output voltage, ensuring reliable operation of connected devices.
  • Over-Voltage Protection (OVP): Protects connected devices from damage due to excessive voltage.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Over-Temperature Protection (OTP): Shuts down the converter if it overheats, preventing damage.
  • Remote On/Off Control: Allows for remote control of the converter's operation.

Benefits

  • Increased System Reliability: Provides a stable and protected power supply, enhancing system reliability.
  • Reduced Energy Consumption: High efficiency minimizes power loss and reduces energy costs.
  • Simplified System Design: Integrated protection features simplify system design and reduce component count.
  • Improved System Performance: Stable output voltage ensures consistent performance of connected devices.
  • Enhanced Safety: Protection features prevent damage to the converter and connected devices.

Technical Specifications (Likely)

While exact specifications vary, typical characteristics of the MTC600-48RR16S9J DC-DC converter include:

  • Input Voltage Range: likely around 36-75VDC (typical telecom range for 48V systems)
  • Output Voltage: Likely 16VDC based on the part number.
  • Output Current: Up to a specific amperage, dependent on the 600W power rating.
  • Output Power: 600W (implied by model number).
  • Efficiency: Typically 90% or higher.
  • Operating Temperature: Industrial temperature range.

The MTC600-48RR16S9J is a robust and efficient DC-DC converter ideal for demanding applications in telecommunications, networking, and other industries requiring reliable power conversion.

You May Also Be Interested in

ABB Embedded Power
DC/DC CONVERTER / DC DC Converter Output Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC/DC CONVERTER 5V 60W / Enclosed DC DC Converter 1 Output 5V 12A 160V Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 28V 5V 12V 15V / DC DC Converter Output Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 40.6V / Enclosed DC DC Converter 1 Output 40.6V 35A 800V Input
Need more? Email Us
Cosel USA, Inc.
DC/DC CONVERTER 12V 16W / Open Frame DC DC Converter 1 Output 12V 1.3A 36V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 12V 50W
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 24V 150W / Enclosed, Conformal Coated DC DC Converter 1 Output 24V 6.25A 137.5V Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 48V 216W / Open Frame DC DC Converter 1 Output 48V 4.5A 75V Input
Lowest to $406.9534
Vicor Corporation
DC/DC CONVERTER 28V 12V 24V / DC DC Converter Output Input
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess