EN
  • EN
  • DE

PIC16C621/JW

Part No PIC16C621/JW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB EPROM 18CDIP / MCU 8-bit PIC RISC 1.75KB EPROM 3.3V/5V 18-Pin Windowed CDIP Tube
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type EPROM, UV
RAM Size 80 x 8
Supply Voltage 3 V ~ 6 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 18-CDIP (0.300", 7.62mm) Window
Manufacturer Package 18-CDIP
Win Source Part Number 791908-PIC16C621/JW
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C621
Introduction Date December 07, 1999
ECCN 3A991.a.2
Country of Origin Thailand
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C621/JW CAD Model

Description

Product Overview: PIC16C621/JW from Microchip Technology

The PIC16C621/JW is a powerful 18-pin microcontroller unit (MCU) manufactured by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This particular MCU is part of the PIC16C family, renowned for its versatility and reliability in a wide range of applications, from industrial controls to consumer electronics.

At the heart of the PIC16C621/JW is an 8-bit architecture that is both cost-effective and energy-efficient. This makes it an ideal solution for designers who are looking for an MCU that can deliver performance without compromising on power consumption. The device operates at a standard voltage range, ensuring compatibility with most circuit designs and power supplies.

Key Features:

  • EPROM Memory: The PIC16C621/JW comes with an Electrically Programmable Read-Only Memory (EPROM), which allows for easy programming and reprogramming of the device. This is especially beneficial for rapid prototyping and iterative development processes.
  • High-Performance RISC CPU: The Reduced Instruction Set Computing (RISC) architecture enables the PIC16C621/JW to execute most instructions in a single cycle, improving overall efficiency and speed of operation.
  • Flexible Oscillator Structure: This MCU features a range of selectable oscillator options, providing designers with the flexibility to choose the best clocking mechanism for their specific application.
  • I/O Ports: It has numerous input/output ports that can be configured to handle various peripherals and interfaces, allowing for a highly customizable design.
  • Power-Saving Sleep Mode: To further enhance its energy efficiency, the PIC16C621/JW includes a power-saving sleep mode, significantly reducing power consumption when the device is not in active use.

The PIC16C621/JW also includes additional features such as a watchdog timer, power-on reset, and brown-out detection, which contribute to the stability and reliability of the system. Its windowed ceramic package allows for easy access to the EPROM for erasure and reprogramming, making it a convenient choice for development and educational purposes.

Overall, the PIC16C621/JW from Microchip Technology is a robust and adaptable microcontroller that provides a balance between performance and power efficiency, suitable for a multitude of embedded applications.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess